The TSV994IPT is a cutting-edge precision operational amplifier from STMicroelectronics, designed to offer an optimal balance of power consumption and accuracy, making it an ideal choice for a wide range of applications. This operational amplifier is part of STMicroelectronics' TSV99x series, which is renowned for its high performance and reliability.
Key Features
- Low Offset Voltage: The TSV994IPT boasts an ultra-low input offset voltage, significantly reducing error in precision applications.
- Low Power Consumption: With its low power design, this op-amp is perfect for energy-sensitive applications, ensuring efficient operation without sacrificing performance.
- Wide Supply Voltage Range: The device can operate across a broad range of supply voltages, from 2.7V to 5.5V, providing flexibility in various circuit designs.
- High Gain Bandwidth Product: The TSV994IPT offers an excellent gain bandwidth product, delivering high-frequency performance suitable for demanding signal processing tasks.
- Extended Temperature Range: It is designed to operate over an extended temperature range, making it robust for industrial environments.
- Rail-to-Rail Input and Output: The rail-to-rail I/O capability allows for a wider dynamic range, making the most of the supply voltage in both input and output stages.
Applications
The versatile nature of the TSV994IPT makes it well-suited for a plethora of applications, including:
- Automotive systems
- Battery-powered devices
- Analog signal conditioning
- Sensor interfaces
- Active filtering
- Medical instrumentation
Product Specifications
Parameter
Value
Package
TSSOP-14
Number of Channels
4
Input Offset Voltage
800 µV max
Supply Voltage Range
2.7V to 5.5V
Operating Temperature Range
-40°C to +125°C
The TSV994IPT from STMicroelectronics stands out as a high-quality, versatile operational amplifier suitable for a vast array of precision applications where low power and high accuracy are paramount.