EN
  • EN
  • DE
  • IT

STPRDC02TR

Part No STPRDC02TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description High performance high voltage, VFQFPN 25L 4x4x0.85 Pitch 0.4, Tape and Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 60 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 13.2 V
Min Input Voltage 40 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Packaging Tape and Reel
Win Source Part Number 966959-STPRDC02TR
Categories PMIC - Power Management - Specialized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPRDC02TR CAD Model

Description

The STPRDC02TR from STMicroelectronics is a state-of-the-art energy harvesting battery charger designed to efficiently convert harvested energy from a variety of sources into a stable power supply for charging storage elements like rechargeable batteries or supercapacitors. This innovative component is ideal for low-power applications where traditional power sources are impractical or unavailable, such as in remote sensors, wearables, and Internet of Things (IoT) devices.

Key Features

  • High Efficiency: The STPRDC02TR utilizes an advanced maximum power point tracking (MPPT) algorithm to ensure optimal energy extraction from the connected harvesting source, such as solar panels or thermoelectric generators.
  • Versatile Input Voltage Range: It supports a wide input voltage range, accommodating various energy harvesting modalities and allowing for flexible design implementations.
  • Integrated Battery Management: The device includes features for safe charging and protection of the storage element, ensuring long-term reliability and performance of the system.
  • Low Power Consumption: With its ultra-low quiescent current, the STPRDC02TR minimizes the drain on the harvested energy, maximizing the available power for charging and operating the connected load.
  • Adjustable Output: Designers can set the output voltage to match the requirements of the specific battery or supercapacitor technology being used.

Applications

The versatility and efficiency of the STPRDC02TR make it suitable for a broad range of applications where autonomous power is essential. These include:

  • Wireless sensor nodes
  • Wearable technology
  • Energy-efficient building automation
  • Environmental monitoring systems
  • Agricultural monitoring equipment
  • Remote controls powered by energy harvesting

Product Availability

The STPRDC02TR is available in a compact package, making it easy to integrate into space-constrained designs. It is supplied in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process, thereby reducing assembly costs and time-to-market for products utilizing this advanced energy harvesting solution.

You May Also Be Interested in

Maxim Integrated
QUAD TFT/LCD DC-DC CONVERTER
Lowest to $15.4766
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.4572
Analog Devices Inc.
IC CAPACITOR CHRG 20-QFN
Lowest to $15.8405
Fairchild/ON Semiconductor
LIQUID CRYSTAL DRIVER / PMIC
Lowest to $1.1306
Maxim Integrated
CUST SPECIAL CAJ OF MAX17000A
Lowest to $13.9437
Analog Devices Inc.
SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x3)
Lowest to $16.2986
Maxim Integrated
MAX4842 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $3.0788
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $53.8203
Maxim Integrated
IC TFT-LCD PWR SUPPLY 48TQFN
Lowest to $7.0087

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7509 $62.2527
6+ $17.0264 $102.1584
10+ $16.4943 $164.9430
13+ $15.9622 $207.5086
17+ $15.4301 $262.3117
22+ $13.8339 $304.3458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,305 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess