EN
  • EN
  • DE

TSV994IYDT

Part No TSV994IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 20 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 100 µV
Current - Supply 820µA (x4 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number TSV994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -497-10358-1,-497-10358-2,497-10358-1,497-10358-2,-497-10358-6,497-10358-6
Standard Package 2,500
Win Source Part Number 996384-TSV994IYDT
Ultra Librarian 3D Model Ultra Librarian TSV994IYDT CAD Model

Description

TSV994IYDT Precision Operational Amplifier

The TSV994IYDT is a high-precision operational amplifier from STMicroelectronics, designed to meet the rigorous requirements of advanced electronic circuits. This op-amp is characterized by low power consumption and high accuracy, making it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and sensor interfaces.

Key Features

  • Low Voltage Operation: The TSV994IYDT operates at a supply voltage range from 2.7V to 5.5V, enabling its use in low-voltage applications and battery-operated devices.
  • Low Input Offset Voltage: With an ultra-low input offset voltage, this op-amp provides high accuracy in signal amplification, which is crucial for precision measurement and control systems.
  • High Gain Bandwidth Product: The device boasts a high gain bandwidth product of 12 MHz, which ensures excellent dynamic response for closed-loop systems and audio applications.
  • Rail-to-Rail Input and Output: The rail-to-rail input and output capabilities allow for a wider dynamic range, making the TSV994IYDT suitable for applications that require full use of the power supply range.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended temperature range, making it reliable in harsh environmental conditions.

Applications

The versatility of the TSV994IYDT enables its use in a variety of applications. It is particularly well-suited for:

  • Signal conditioning in sensor systems
  • Active filtering in audio and data processing
  • Automotive electronics such as battery management and control systems
  • Portable and battery-powered devices due to its low power consumption
  • Medical instrumentation requiring high precision and stability

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The TSV994IYDT is no exception, as it is built to meet high standards of performance and durability. Engineers and designers can trust this operational amplifier to deliver consistent results in their critical applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2866 $57.8970
110+ $1.0557 $116.1270
170+ $1.0228 $173.8760
235+ $0.9898 $232.6030
305+ $0.9567 $291.7935
405+ $0.8577 $347.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,972 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess