Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 25mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 10A
Current - On State (It (RMS)) (Max) 16A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 167A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054368-TYN816RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TYN816RG CAD Model

Description

The TYN816RG from STMicroelectronics is a robust and versatile thyristor, or silicon-controlled rectifier (SCR), designed for high-performance applications requiring controlled rectification and phase control. This device is part of the TYN series, which is well-known for its reliability and efficiency in various power control and switching applications.

With a peak off-state voltage (VDRM / VRRM) of 800V, the TYN816RG is suitable for applications where high voltage handling is crucial. It is capable of supporting a current of up to 16A, making it an excellent choice for medium power applications. The TO-220AB package ensures that this SCR can be easily integrated into a wide range of electronic circuits while providing good thermal performance and high durability.

The TYN816RG offers a gate trigger current (IGT) of 15mA to 25mA, which is relatively low, allowing for easy triggering with simple gate drive circuits. This feature, combined with its high surge current capability, makes it an ideal choice for motor control, overvoltage crowbar protection, inrush current limiting circuits, and controlled rectifier bridges where reliability and performance are paramount.

Key features of the TYN816RG include:

  • On-state RMS current (IT(RMS)) of 16A
  • Repetitive peak off-state voltage (VDRM / VRRM) of 800V
  • Non-repetitive peak on-state current (ITSM) of 160A
  • Gate trigger current (IGT) of 15mA to 25mA
  • Operating junction temperature range from -40°C to 125°C
  • TO-220AB package for optimal heat dissipation

STMicroelectronics has designed the TYN816RG to meet stringent quality and performance standards, ensuring that it delivers consistent performance even under harsh conditions. The device is also RoHS compliant and adheres to international environmental standards, making it a suitable choice for eco-friendly and energy-efficient designs.

Whether you are designing power supplies, motor controllers, or looking for a reliable component for your power management solutions, the TYN816RG offers the performance and reliability you need to ensure your applications run smoothly.

You May Also Be Interested in

Bourns Inc.
DIODE RECTIFIER 600V 8A TO220 / Thyristor SCR 600V 80A 3-Pin(3+Tab) TO-220
Lowest to $0.9132
ECAD model for TIC116M-S
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
Littelfuse Inc.
SCR NON-ISOLATED 800V 25A D2 PAK / SCR 800V 25A(RMS) 350A 3-Pin(2+Tab) D2PAK T/R
Need more? Email Us
ECAD model for S8025NRP
Littelfuse Inc.
SCR NON-SENS 400V 55A TO-218 / Thyristor SCR 400V 650A 3-Pin(3+Tab) TO-218 Tube
Lowest to $3.3237
ECAD model for S4055MTP
Littelfuse Inc.
NON-SENSITIVE GATE 70.0A 600V / Thyristor SCR 600V 950A 3-Pin(3+Tab) TO-218X Tube
Lowest to $8.3614
ECAD model for S6070WTP
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR
Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to $282.0703
ECAD model for VS-ST330S16P0PBF
Littelfuse Inc.
SCR SENSITIVE GATE 10.0A 400V / SCR 400V 10A(RMS) 100A 3-Pin(3+Tab) TO-220AB Isolated Tube
Need more? Email Us
ECAD model for S4010LS2TP
Littelfuse Inc.
SCR SENS 600V 6A SMT TO-252AA / SCR 600V 6A(RMS) 100A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.1585
ECAD model for S6006DS2RP

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2264 $65.6560
695+ $0.1863 $129.4785
1,080+ $0.1798 $194.1840
1,485+ $0.1746 $259.2810
1,925+ $0.1682 $323.7850
2,565+ $0.1513 $388.0845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,970 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention