EN
  • EN
  • DE

UC2842AD1

Part No UC2842AD1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH PERFORMANCE CURRENT MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1275747-UC2842AD1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC2842AD1 CAD Model

Description

The UC2842AD1 from STMicroelectronics is a high-performance current mode pulse-width modulation (PWM) controller that offers advanced features for a wide range of power supply applications. This versatile IC is designed to facilitate the development of topologies such as boost, buck, flyback, and forward converters, making it a popular choice among engineers for its flexibility and reliability.

With its ability to operate at a frequency of up to 500 kHz, the UC2842AD1 allows for the use of smaller passive components, resulting in more compact and efficient power supply designs. The device includes an onboard oscillator with a precise frequency setting, a temperature-compensated reference, high gain error amplifier, current sensing comparator, and a high-current totem pole output ideally suited for driving a power MOSFET.

The UC2842AD1 boasts a wide input voltage range, making it suitable for applications that require operation from low voltage sources such as battery-powered devices, as well as high voltage applications like offline power supplies. Its built-in under-voltage lockout feature ensures that the controller remains off until the supply voltage reaches a safe operating level, thereby protecting the circuitry it controls.

Additional features include programmable soft-start to reduce stress on the power supply during startup, automatic feed-forward compensation to improve the response to input voltage variations, and pulse-by-pulse current limiting for enhanced protection against short-circuit conditions. The UC2842AD1 also offers low startup and operating current, which enhances the overall efficiency of the power supply.

STMicroelectronics has designed the UC2842AD1 with thermal shutdown capability, which provides additional protection by turning off the device if the internal temperature exceeds safe operating limits. This feature ensures long-term reliability and safety in end-use applications.

Whether you're designing an AC-DC converter, a DC-DC converter, or any other power supply application, the UC2842AD1 offers a robust solution with its combination of performance, flexibility, and protection features. STMicroelectronics' commitment to quality and innovation is reflected in this controller, making it an excellent choice for your power management needs.

You May Also Be Interested in

Altera
Need more? Email Us
Maxim Integrated
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Lowest to $105.8176
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess