Products specifications Report Issue?

Manufacturer Surge Components
Win Source Part Number 1123525-2A05
Manufacturer Homepage www.surgecomponents.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2A05 CAD Model

Description

The 2A05 is a silicon rectifier diode manufactured by Surge Components. It is designed for general-purpose rectification applications, converting AC voltage to DC voltage efficiently and reliably.

Applications:

  • Power supplies: Used in the rectifier stage to convert AC input to DC output.
  • Adapters: Employed in AC/DC adapters for various electronic devices.
  • Battery chargers: Functions as a rectifier in battery charging circuits.
  • Household appliances: Found in appliances requiring DC power.
  • General rectification: Used in various electronic circuits for AC to DC conversion.

Features:

  • High Surge Current Capability: Offers protection against voltage spikes and transient currents.
  • Low Forward Voltage Drop: Ensures minimal power loss during conduction, improving efficiency.
  • High Reliability: Provides stable performance in a wide range of operating conditions.
  • Simple Construction: Easy to implement in various circuit designs.

Benefits:

  • Efficient AC-DC Conversion: Facilitates the conversion of alternating current to direct current with minimal power loss.
  • Protection against Voltage Spikes: Safeguards downstream components from potentially damaging surges.
  • Stable Performance: Provides consistent and reliable operation in diverse applications.
  • Versatile Application: Suitable for a wide range of electronic devices and circuits.

Additional Details:

The 2A05 features a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 2A. It is typically available in a DO-15 package. The operating and storage temperature ranges are also key considerations for appropriate application.

You May Also Be Interested in

Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
Analog Devices Inc.
Current Output/Serial Input, 16-/14-Bit DACs
Lowest to $32.9383
ECAD model for AD5553CRMZ
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $193.3334
ECAD model for ADXRS649BBGZ
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
ECAD model for 2SJ569LS
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention