EN
  • EN
  • DE

ADG508FBRUZ

Part No ADG508FBRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 270Ohm
Channel-to-Channel Matching (ΔRon) 8.1Ohm
Supply Voltage , Single (V+) 15V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 230ns, 130ns
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 3pF, 22pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG508
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140274-ADG508FBRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG508FBRUZ CAD Model

Description

Product Overview: ADG508FBRUZ by Analog Devices Inc.

The ADG508FBRUZ is a high-performance, CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the field of analog and mixed-signal processing. This multiplexer is part of the ADG508F series and comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, designed to offer a compact solution for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Channel Configuration: The device boasts an 8:1 single-channel multiplexer configuration, allowing users to select one of eight inputs to be passed to the output.
  • Low Power Consumption: It operates with a dual power supply ranging from ±4.5V to ±18V or a single supply from 9V to 36V, ensuring low power consumption suitable for battery-powered devices.
  • High Performance: The ADG508FBRUZ offers high switching speeds and low on resistance, resulting in minimal signal distortion and efficient data transfer.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing flexibility in signal routing.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, making it ideal for use in sensitive analog circuits.
  • Enhanced Durability: The device includes fault protection against overvoltage, which enhances the longevity and reliability of the multiplexer under harsh conditions.
  • ESD Protection: It is equipped with electrostatic discharge protection, safeguarding the device during handling and operation.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Medical and Scientific Instruments
  • Process Control
  • Portable Instrumentation

The ADG508FBRUZ by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, robust, and versatile components for sophisticated electronic systems. Whether for professional, industrial, or hobbyist applications, this analog multiplexer stands out for its performance, durability, and ease of use, making it a preferred choice for engineers and designers alike.

Ordering Information

To acquire the ADG508FBRUZ or to learn more about its specifications and pricing, interested parties should visit the Analog Devices Inc. website or contact authorized distributors. The product is available for purchase in various quantities, catering to both small-scale projects and large-volume production needs.

You May Also Be Interested in

ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $0.9413
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.2128
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2092
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3269
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $14.4421
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $5.5229
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $24.5735

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3937 $50.7874
5+ $20.8359 $104.1795
8+ $20.1848 $161.4784
11+ $19.5337 $214.8707
14+ $18.8825 $264.3550
18+ $16.9292 $304.7256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess