EN
  • EN
  • DE

TDA7053A

Part No TDA7053A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Stereo BTL audio output amplifier with DC volume control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266129-TDA7053A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7053A CAD Model

Description

Introducing the TDA7053A Audio Amplifier from NXP

The TDA7053A is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This innovative IC is tailored for portable audio applications and is particularly well-suited for mono or stereo headphone systems. The TDA7053A stands out due to its bridge-tied load (BTL) architecture, which allows it to drive speakers directly without the need for coupling capacitors, thus reducing external component count and overall system cost.

One of the key features of the TDA7053A is its impressive power efficiency. The device operates on a supply voltage ranging from 4.5V to 18V, providing a flexible power solution that is compatible with a wide array of portable devices. Furthermore, the TDA7053A boasts a low quiescent current, making it an excellent choice for battery-powered equipment where power conservation is critical.

The TDA7053A comes in a compact 8-pin DIL-bent-SIL plastic package, ensuring ease of integration into space-constrained designs. It is capable of delivering 1 watt of continuous output power per channel into an 8-ohm load with a 0.1% THD+N, ensuring clear and powerful audio performance for its size. The amplifier also includes volume control via a DC voltage, making it user-friendly and easily adjustable for the desired audio output level.

Additionally, the TDA7053A features several protection mechanisms to ensure reliability and longevity. These include short-circuit protection, thermal protection, and a mute mode that can be activated via a terminal. Such protections safeguard the amplifier and the speakers from potential damage due to abnormal operating conditions.

In summary, the TDA7053A from NXP is a robust, efficient, and versatile audio amplifier that offers excellent sound quality and is ideal for portable audio applications. Its low power consumption, minimal external component requirement, and protective features make it an outstanding choice for designers looking to enhance the audio experience in their next project.

You May Also Be Interested in

Linear Technology
Lowest to $9.1303
Qualcomm
Need more? Email Us
Panasonic
Lowest to $26.8133
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Freescale Semiconductor - NXP
Lowest to $27.1621
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess