Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 2.95V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-LQFP
Base Product Number STM8
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-18860-1,497-18860-2,STM8S207C8T6TR-ND,497-18860-6
Standard Package 2,400
Win Source Part Number 1322533-STM8S207C8T6TR
Ultra Librarian 3D Model Ultra Librarian STM8S207C8T6TR CAD Model

Description

STM8S207C8T6TR Microcontroller by STMicroelectronics

The STM8S207C8T6TR is a high-performance microcontroller from STMicroelectronics, designed to deliver robust performance for a diverse range of applications. This advanced 8-bit MCU is part of the STM8S series and is built to offer an optimal balance between performance, power consumption, and system cost, making it an ideal choice for both industrial and consumer applications.

At the core of the STM8S207C8T6TR is a powerful STM8 core operating at up to 24 MHz, which is complemented by 64 KB of flash memory, providing ample space for complex programs and algorithms. The device also includes 2 KB of RAM and 3 KB of EEPROM, which are essential for data storage and retention across power cycles.

This microcontroller features a rich set of peripherals, including:

  • 10-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Integrated temperature sensor for monitoring and controlling system temperature.
  • Dual 16-bit timers, along with an advanced control timer, designed for complex timing operations and PWM generation.
  • USART, SPI, and I2C interfaces for versatile communication capabilities with other devices and peripherals.
  • Up to 37 GPIOs, providing a flexible interface to connect with external hardware.

The STM8S207C8T6TR also boasts advanced features such as an integrated single-wire debug module, which simplifies the development process by enabling easy programming and real-time debugging. The device operates within a wide voltage range of 2.95 to 5.5 V, ensuring reliability and stability across various power supply conditions.

Designed for efficient power management, the STM8S207C8T6TR includes multiple low-power modes, such as Active-Halt and Wait modes, which significantly reduce power consumption when the MCU is not in full operation. This makes it an excellent choice for battery-powered or energy-sensitive applications.

Available in a compact LQFP 48-pin package, the STM8S207C8T6TR provides a space-saving solution without compromising on functionality or performance. Whether it's for industrial control systems, home automation, or custom embedded solutions, this microcontroller is engineered to meet the demands of modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5157 $50.3140
49+ $2.0641 $101.1409
76+ $1.9996 $151.9696
104+ $1.9351 $201.2504
134+ $1.8706 $250.6604
179+ $1.6771 $300.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,820 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention