Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 406930-USBULC6-2F3C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USBULC6-2F3C CAD Model

Description

STMicroelectronics USBULC6-2F3C: High-Speed USB Interface Protection

The USBULC6-2F3C from STMicroelectronics is a robust transient voltage suppressor designed to protect high-speed data lines from electrostatic discharge (ESD), cable discharge events (CDE), and electrical fast transients (EFT). This device is particularly suitable for applications where USB 2.0 data line protection is critical, including consumer electronics, mobile phones, and other portable devices.

With its low capacitance and high surge protection, the USBULC6-2F3C ensures signal integrity while offering a high level of protection for sensitive components downstream. The device features two lines of protection and is capable of withstanding ESD up to 15 kV, making it a reliable choice for safeguarding USB interfaces against common electrical threats.

Key Features

  • Low Line Capacitance: The device boasts a low line capacitance of 3 pF, which is ideal for preserving signal quality for high-speed data transmission without significant signal attenuation.
  • High ESD Protection: It meets IEC 61000-4-2 level 4 standards, providing ESD protection up to 15 kV (air discharge) and 8 kV (contact discharge).
  • Peak Pulse Power: The USBULC6-2F3C can handle a peak pulse power of up to 200 W (8/20 µs wave shape).
  • Low Leakage Current: The device features a very low leakage current, typically less than 0.1 µA, which is beneficial for battery-powered applications where power conservation is crucial.
  • Fast Response Time: Its response time is less than 1 ns, ensuring quick protection for the connected circuitry upon the detection of a transient voltage spike.

Applications

The USBULC6-2F3C is versatile and can be used in a wide range of applications, including:

  • USB 2.0 power and data line protection
  • Smartphones, tablets, and other portable devices
  • Set-top boxes, DVD players, and other consumer electronics
  • Peripheral ports for desktops and laptops

With its compact SOT-23-6L package, the USBULC6-2F3C is not only effective but also space-efficient, making it an excellent choice for modern compact electronic designs. By choosing STMicroelectronics' USBULC6-2F3C, designers can ensure that their USB interfaces are well-protected while maintaining high-speed data integrity and performance.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention