EN
  • EN
  • DE

USBULC6-2RF3C

Part No USBULC6-2RF3C
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 406931-USBULC6-2RF3C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USBULC6-2RF3C CAD Model

Description

STMicroelectronics USBULC6-2RF3C Product Overview

The USBULC6-2RF3C is a high-quality ESD protection device from STMicroelectronics, designed to safeguard sensitive electronics from electrostatic discharges that can occur during handling or operation. This robust component is specifically tailored to protect USB 2.0 connections, a ubiquitous interface found in a wide range of consumer electronics, including smartphones, tablets, and laptops.

Key Features

  • High ESD Protection: This device offers very low clamping voltage and high surge protection, ensuring that USB interfaces are shielded against ESD up to 15 kV, in accordance with IEC 61000-4-2 standards.
  • Low Capacitance: With a capacitance of only 3 pF, the USBULC6-2RF3C minimizes signal attenuation, making it ideal for high-speed data lines without compromising data integrity.
  • Flow-Through Design: The distinctive flow-through design simplifies PCB layout by aligning the ESD protection paths with the data lines, providing a direct path to ground and enhancing the overall protection efficiency.
  • Small Form Factor: The device is housed in a µQFN-6L package, which is compact and suitable for space-constrained applications.

Applications

The USBULC6-2RF3C is versatile and can be used in a variety of applications where USB ports require protection from ESD events. Some common applications include:

  • USB 2.0 power and data lines protection
  • Smartphones, tablets, and other portable devices
  • Peripheral interfaces and IoT devices
  • Notebooks, desktops, and servers

Performance and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the USBULC6-2RF3C is no exception. It is manufactured using a robust process that ensures high durability and consistent performance under various conditions. By choosing the USBULC6-2RF3C, designers can enhance the resilience of their products against transient voltage spikes, thereby improving customer satisfaction and reducing the risk of damage and warranty claims.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess