Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Series Mini Zenigata
Packaging Tray
Part Status Obsolete(EOL)
Type Chip On Board (COB)
Color White, Warm
CCT (K) 3000K
Configuration Rectangle
Flux @ Current/Temperature - Test 375 lm (Typ)
Current - Test 640mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 10.2V
Lumens/Watt @ Current - Test 57 lm/W
Current - Max 700mA
CRI (Color Rendering Index) 83
Dimension 15.00mm L x 12.00mm W
Height 1.60mm
Light Emitting Surface (LES) 8.90mm L x 7.90mm W
Lens Type Flat
Win Source Part Number 775477-GW5BTF30K00
Popularity Medium
Supply and Demand Status Limited
Family Name GW5BTF30K00
Introduction Date December 17, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GW5BTF30K00 CAD Model

Description

The Sharp Microelectronics GW5BTF30K00 is a rectangular chip on board (COB) LED with a maximum current of 700mA and a forward voltage of 10.2V.

  • Supply and Demand Status: Limited
  • Series: Mini Zenigata
  • Win Source Part Number: 775477-GW5BTF30K00
  • Color Temperature: 3000K (Warm White)
  • CRI: 83
  • Obsolete (EOL): Yes
  • Alternative Parts Available: Yes
  • Luminous Efficacy: 57 lm/W
  • Flux: 375 lm (Typ) @ 640mA/25°C

You May Also Be Interested in

Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
ECAD model for CMA1303-0000-000F0U0A30G
Seoul Semiconductor Inc.
LED MOD VALUE WM WHT RECT 3500K
Need more? Email Us
ECAD model for SMJD-3612048C-XXN1 00C14F038ALL
Luminus Devices Inc.
LED COB CXM-32 GEN4 WHT SQ 3500K
Need more? Email Us
ECAD model for CXM-32-35-80-54-AC40-F5-3
Inspired LED, LLC
LED ENG WRM WHT 3000K 12M REEL
Need more? Email Us
ECAD model for 12V-SB-WW-12M
Cree Inc.
LED COB XLAMP COOL WHT SQU 6500K
Need more? Email Us
ECAD model for CXA1304-0000-000C0HB265F
Luminus Devices Inc.
LED COB CXM-32 COOL WHT SQ 5000K
Need more? Email Us
ECAD model for CXM-32-50-80-54-AC00-F2-5
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
ECAD model for CXA1304-0000-000C00B427G
Seoul Semiconductor Inc.
LED COB ZC6 CL WH SQUARE 5600K
Need more? Email Us
ECAD model for SDW01F1C-D/E-BA
Samsung
LED MOD HORT L2 WH LNR STR 5390K
Need more? Email Us
ECAD model for SL-B8R5C9H1AWW

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9839 $67.9678
5+ $27.8843 $139.4215
8+ $27.0129 $216.1032
10+ $26.1416 $261.4160
13+ $25.2701 $328.5113
18+ $22.6560 $407.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 106 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention