Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff 3V
Voltage - Breakdown (Minimum) 6V
Power - Peak Pulse 50W
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 0.85pF at 1MHz
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-WFBGA, FCBGA
Supplier Device Package 4-FlipChip
Family Part Number USBULC6-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1278361-USBULC6-3F3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USBULC6-3F3 CAD Model

Description

STMicroelectronics USBULC6-3F3 USB Transil™ Protection Device

The USBULC6-3F3 from STMicroelectronics is a high-quality, robust Transil™ protection device designed specifically for the safeguarding of sensitive USB interface lines against electrostatic discharge (ESD), electrical fast transients (EFT), and other harmful voltage-induced transient phenomena. This device is an ideal solution for applications that require reliable protection for one USB data line or two lines of a USB power delivery (PD) interface.

Featuring a low capacitance bi-directional TVS diode, the USBULC6-3F3 ensures minimal signal distortion while providing a strong defensive barrier against transient voltages. The device is capable of withstanding ESD up to 15 kV and is compliant with the IEC 61000-4-2 standard, making it a perfect fit for protecting high-speed data lines that are susceptible to ESD events.

The compact SOT-23-6L package of the USBULC6-3F3 allows for space-saving on PCB layouts, which is particularly advantageous in portable electronic devices where board space is at a premium. This small footprint does not compromise its protective capabilities, as it can absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard without performance degradation.

With a break-down voltage of 6 V and a maximum clamping voltage of 15 V, the USBULC6-3F3 is capable of protecting sensitive components connected to the USB ports against both ESD and surge transients. The device's low leakage current ensures that it does not significantly affect the battery life of portable applications.

Applications for the USBULC6-3F3 include a wide range of consumer electronics such as smartphones, digital cameras, and MP3 players, as well as peripherals like printers and external hard drives. It is also suitable for use in telecommunication systems and industrial control interfaces where USB connections are commonly used.

In summary, the USBULC6-3F3 is a high-performance, space-efficient protection solution from STMicroelectronics that offers robust protection for USB data and power lines, ensuring the longevity and reliability of your electronic devices.

You May Also Be Interested in

Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4685 $65.5900
340+ $0.3845 $130.7300
525+ $0.3725 $195.5625
720+ $0.3605 $259.5600
930+ $0.3485 $324.1050
1,245+ $0.3125 $389.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,924 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention