EN
  • EN
  • DE

VIPER17L

Part No VIPER17L
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 728311-VIPER17L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER17L CAD Model

Description

VIPER17L - High Voltage Converter from STMicroelectronics

The VIPER17L is a cutting-edge high voltage converter from STMicroelectronics, designed to deliver exceptional performance and reliability for a wide range of applications. This powerful component is part of the VIPerPlus family and integrates an 800 V avalanche-rugged power MOSFET with PWM current-mode control, making it an ideal solution for switched-mode power supplies.

With its robust design, the VIPER17L can withstand high energy bursts and offers increased power supply robustness through its integrated features. The device operates at a fixed 60 kHz switching frequency with a jittered version available to meet the requirements of low electromagnetic interference (EMI). It is specifically tailored for applications that demand high efficiency and compactness, such as adapters, power supplies for consumer electronics, and auxiliary power supplies.

The VIPER17L stands out with its built-in features that enhance both performance and safety. These include overvoltage protection, overload protection, thermal shutdown with hysteresis, soft-start, and a safe auto-restart after any fault condition removal. Its soft-start function reduces the stress on the components during the startup phase, thus increasing the reliability and lifespan of the power supply.

Furthermore, the VIPER17L's current-mode PWM controller offers excellent output voltage regulation and fast response to load transients. Its high voltage capability allows for direct connection to the rectified mains, eliminating the need for a power transformer and enabling the design of cost-effective power supplies with very low standby power consumption.

For designers looking to implement a high-performance power solution, the VIPER17L is available in several package options, including the DIP-7 and the smaller SO-16N. This flexibility allows designers to choose the best fit for their specific design constraints and manufacturing processes.

In summary, the VIPER17L from STMicroelectronics is a reliable and efficient choice for anyone in need of a high voltage converter that offers advanced protection features, high energy efficiency, and design flexibility, making it an essential component for modern power supply solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess