Products specifications Report Issue?

Category Optoelectronics - COBs, Engines, Modules, Strips
Mfr Sharp Microelectronics
Series Mini Zenigata
Package Tray
Product Status Obsolete
Type Chip On Board (COB)
Color White, Warm
CCT (K) 2700K
Configuration Rectangle
Current - Test 640mA
Voltage - Forward (Vf) (Typ) 18V
Current - Max 900mA
CRI (Color Rendering Index) 80
Size / Dimension 6.50mm L x 15.00mm W
Height 1.60mm
Lens Type Flat
Base Product Number GW6B
Standard Package 400 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 745896-GW6BMJ27HED
Ultra Librarian 3D Model Ultra Librarian GW6BMJ27HED CAD Model

Description

The 745896-GW6BMJ27HED is a chip-on-board (COB) LED module from Sharp Microelectronics.

  • Series: Mini Zenigata
  • Application: Optoelectronic
  • Light Color: Warm White
  • Color Temperature: 2700K
  • Maximum Current: 900mA
  • Forward Voltage: 18V
  • Shape: Rectangular
  • Size: 6.50mm L x 15.00mm W
  • Height: 1.60mm
  • Lens Type: Flat
  • Status: Obsolete
  • Package: 400 pcs

You May Also Be Interested in

Bridgelux
LED COB V18 WARM WHT SQU 2500K
Need more? Email Us
ECAD model for BXRE-25E4000-B-74
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us
ECAD model for LZ1-10CW02-0055
Luminus Devices Inc.
LED COB CXM-22 GEN 2 WH SQ 4000K
Need more? Email Us
ECAD model for CXM-22-40-80-36-AC10-F3-3
TT Electronics
LED ENG BLUE LINEAR STRIP
Need more? Email Us
ECAD model for OVQ12S30B7
New Energy
LED MOD XLAMP WH STARBOARD 5000K
Need more? Email Us
ECAD model for XHP70B-00-0000-0D0BP250E-SB01
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 4000K
Need more? Email Us
ECAD model for CXM-22-40-80-54-AC30-F4-3
Cree Inc.
XLamp LED
Need more? Email Us
ECAD model for CXB1820-0000-000N0HR440G
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
ECAD model for L235-4080AULM5JAI0
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 3500K
Need more? Email Us
ECAD model for CXM-22-35-80-54-AC30-F4-3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention