Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 26 V
Supply Voltage - Operating Not Required
Current - Output (Max) 31A
Rds On (Typ) 30 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 054192-VN31SP-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN31SP-E CAD Model

Description

The VN31SP-E from STMicroelectronics is an advanced high-side driver that has been meticulously engineered to deliver reliable and efficient control of inductive, resistive, or capacitive loads. This robust component is part of ST's VIPower M0-3 technology, which is renowned for its excellence in driving capabilities, especially for automotive applications where high integration, compactness, and robustness are key.

The VN31SP-E is a single channel high-side driver encapsulated in a PowerSSO-12 package, a space-saving and heat-dissipating design that ensures optimal performance in a compact footprint. With an operating voltage range of 5.5V to 36V, this versatile driver can handle a wide array of applications, including but not limited to, automotive lighting, solenoid control, and heating resistors.

One of the standout features of the VN31SP-E is its built-in thermal shutdown protection, which safeguards the device and its load from potential damage caused by excessive heat. Additionally, the device integrates current limiting and overvoltage clamp protections, ensuring the safety and longevity of both the driver and the application.

The VN31SP-E is also equipped with diagnostic features that provide feedback on various conditions such as open load in ON and OFF state, short to Vcc, overtemperature, and loss of ground and Vcc. This diagnostic capability allows for the implementation of sophisticated control and monitoring strategies, contributing to the system's reliability and performance.

Designed with the user in mind, the VN31SP-E features a CMOS-compatible input and a fast demagnetization of inductive loads, which is crucial for responsive and precise control. Furthermore, its compliance with the stringent automotive qualification standard AEC-Q100 testifies to its robustness and suitability for harsh environments experienced in automotive contexts.

In summary, the VN31SP-E from STMicroelectronics is an exceptional high-side driver that combines integration, efficiency, and protection features to meet the demanding requirements of modern automotive and industrial applications. Its advanced technology and comprehensive diagnostics make it a reliable choice for designers looking to enhance system performance and safety.

You May Also Be Interested in

Infineon Technologies
IC SWITCH SMART HISIDE TO263 / Current Limit Switch High Side
Need more? Email Us
ECAD model for BTS500151TADATMA1
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 SOT26 / Power Switch/Driver 1:1 P-Channel 2A SOT-26
Lowest to $0.3119
ECAD model for AP22913W6-7
Diodes Incorporated
LOADSWITCHX1-WLB0909-4T&R3K / Power Switch/Driver 1:1 P-Channel 1.5A X1-WLB0909-4
Lowest to $0.1701
ECAD model for AP22908CN4-7
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
ON Semiconductor
IC PWR DRVR N-CHAN 1:1 SOT23-3
Lowest to $4.9263
ECAD model for NUD3112LT1
Monolithic Power Systems Inc.
7M PROTECTION SWITCH WITH CURREN
Lowest to $6.2326
ECAD model for MPQ5069GQV-AEC1-P
Infineon Technologies
SMART HIGH-SIDE POWER SWITCH / Power Switch/Driver 1:1 N-Channel 1.5A PG-DSO-8-44
Lowest to $9.7792
ECAD model for BTT62001EJA
Toshiba Semiconductor and Storage
IC PWR DRIVER P-CHAN 1:1 20DIP / Power Switch/Driver 1:1 P-Channel 400mA 20-DIP
Need more? Email Us
ECAD model for TBD62789APG

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention