EN
  • EN
  • DE

VN5025AJTR-E

Part No VN5025AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR HIGHSIDE AUTO PWRSSO-12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 28A
Rds On (Typ) 25 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 117460-VN5025AJTR-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN5025AJTR-E CAD Model

Description

The VN5025AJTR-E is a high-performance automotive-grade power MOSFET from STMicroelectronics, designed to cater to a wide range of applications that require efficient power management and reliability. This product is part of the VIPower M0-5 family and is specifically engineered to provide robust solutions for driving resistive, inductive, and capacitive loads.

Key Features

  • High-Side Driver: The VN5025AJTR-E operates as a high-side driver, meaning it connects the load to the power supply and controls the current flow from a positive supply voltage. This configuration is beneficial for protecting circuits from ground potential noise and allows for easier load disconnection during emergencies or faults.
  • Integrated Protections: Equipped with a range of integrated protection features, this device ensures safety and longevity. It includes over-temperature protection, overcurrent protection, and active clamp circuitry to handle inductive load turn-off transients, enhancing the reliability of the application it is used in.
  • Diagnostic Functions: The VN5025AJTR-E offers diagnostic feedback that can be used to monitor the status of the load, detect open load conditions in the off state, and sense the current during operation. This feedback is crucial for systems that require constant monitoring and fault detection.
  • Automotive Grade: As an automotive-grade product, the VN5025AJTR-E meets the stringent requirements of the automotive industry, including extended temperature ranges and resilience to harsh environments. It is suitable for use in applications such as automotive lighting, body control modules, and other in-vehicle systems.

Electrical Characteristics

  • Load Current: The device is capable of handling continuous load current, making it suitable for a variety of power management tasks.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating different automotive battery voltages and transient conditions.
  • Low Standby Current: The VN5025AJTR-E is designed for energy efficiency, featuring a low standby current that minimizes power consumption when the driver is not actively driving a load.

Package and Quality

The VN5025AJTR-E comes in a compact and robust package, ensuring ease of integration into various circuit designs. It also conforms to the highest quality standards, with rigorous testing to guarantee performance under the demanding conditions typical of automotive applications.

You May Also Be Interested in

Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3399 $52.0788
29+ $3.5610 $103.2690
44+ $3.4497 $151.7868
60+ $3.3384 $200.3040
78+ $3.2271 $251.7138
104+ $2.8933 $300.9032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess