Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 28 V
Current - Output (Maximum) 43A
Rds On (Typ) 25 mOhm
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1279513-VN5E025ASOTR-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VN5E025A
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian VN5E025ASOTR-E CAD Model

Description

The VN5E025ASOTR-E is a high-performance, automotive-grade Power MOSFET from STMicroelectronics, renowned for its reliability and efficiency in a wide range of automotive applications. This device is designed to handle high-power loads with a minimal footprint, making it an ideal choice for space-constrained automotive environments.

Key Features

  • High Switching Performance: The VN5E025ASOTR-E boasts a very low on-resistance (R<sub>DS(on)), which ensures high switching performance and reduced power dissipation, leading to improved overall efficiency.
  • Thermal Management: Advanced thermal performance is achieved thanks to its PowerSO-10 package, which enhances heat dissipation and promotes longer operational life under harsh conditions.
  • Load Current Capability: With the ability to handle continuous load currents, this MOSFET is suitable for high-power applications.
  • Automotive Grade: The device meets automotive-grade standards, ensuring robustness and reliability in automotive applications. It is qualified according to AEC-Q101 standards for high reliability.
  • Protection Features: Integrated protection features such as over-temperature shutdown, load dump voltage surge protection, and current limitation protect both the MOSFET and the load from extreme conditions.

Applications

The VN5E025ASOTR-E is versatile and can be used in a variety of automotive applications, including:

  • Automotive lighting systems
  • Engine control units
  • Body control modules
  • Intelligent power distribution

Quality and Support

STMicroelectronics is committed to providing not only high-quality components but also excellent technical support. The VN5E025ASOTR-E comes with comprehensive documentation, application notes, and design resources to facilitate integration into your projects. With its robust design and backed by STMicroelectronics' support, this MOSFET is well-suited for the demanding requirements of the automotive industry.

You May Also Be Interested in

Micrel
High Side Power Switches
Lowest to $5.8121
ECAD model for MIC94071YC6
Microchip Technology
QUAD USB POWER DISTRIBUTION SWIT
Need more? Email Us
ECAD model for MIC2077-2BWM TR
NXP / Nexperia
Logic level TOPFET
Need more? Email Us
ECAD model for BUK114-50L
Monolithic Power Systems Inc.
IC CURR LIMIT SWITCH
Need more? Email Us
ECAD model for MP6231DH-LF-Z
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
ECAD model for MP5013AGJ-P
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ECAD model for NSE11409-QSTBR
ON Semiconductor
MOSFET PWR HD+ 33A 42V ESD DPAK
Lowest to $1.8206
ECAD model for NID5001NT4G
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6TMLF
Lowest to $1.9559
ECAD model for MIC2097-2YMT-TR
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.5985
ECAD model for TPS22969DNYT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention