Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIL
Mount Through Hole
Number of Pins 4
RoHS Compliant
Win Source Part Number 1047944-B80C5000-3300A
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B80C5000-3300A CAD Model

Description

The B80C5000-3300A is a low-popularity electronic component manufactured by Vishay.

  • Win Source Part Number: 1047944-B80C5000-3300A
  • Mounting: SMD (SMT)
  • Pins: 4
  • Category: OEM Parts(A-B)
  • Case/Package: SIL
  • Alternative Part Cross-Reference: 1N4937-E3/54 and 1N4936-E3/54B 80 C 5000-3300 A

You May Also Be Interested in

Intel
True Scale Fabric Edge Switch 12300 Basic Service Renewal 1Y
Need more? Email Us
ECAD model for BAS1R12300 924896
Diodes Incorporated
Rectifier Diode Schottky 40V 0.2A 5ns Automotive 3-Pin SOT-23 T/R
Lowest to $0.0370
ECAD model for BAS40-06Q-13-F
EPCOS (TDK)
SAW Resonator 433.92MHz 8-Pin QCC8C
Need more? Email Us
ECAD model for B39431-R707-U310
EPCOS (TDK)
SAW Filter 307.2MHz 50 Ohm SMD 12-Pin
Need more? Email Us
ECAD model for B39311-B5251-H810
ON Semiconductor
Need more? Email Us
ECAD model for BAT54L1
Rohm Semiconductor
Need more? Email Us
ECAD model for BA3578FS
EPCOS (TDK)
Need more? Email Us
ECAD model for B39421-R714-Z10
Panjit
SOD-323, SKY / Diode Schottky 70 V 200mA Surface Mount SOD-323
Lowest to $0.0240
ECAD model for BAS70WS_R1_00001
Diodes Incorporated
SWITCHING DIODE BVR <= 100V SOT2 / Diode Standard 85 V 215mA (DC) Surface Mount SOT-23-3
Lowest to $0.1936
ECAD model for BAS116Q-7-F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention