EN
  • EN
  • DE

U74ACT08L

Part No U74ACT08L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 384901-U74ACT08L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U74ACT08L CAD Model

Description

The U74ACT08L is a Quad 2-Input AND Gate from UTC (Unisonic Technologies Co., Ltd.) belonging to the Advanced CMOS Technology (ACT) logic family. This device performs the logical AND operation on two inputs, providing a high output only when both inputs are high.

Applications:

  • Digital logic circuits
  • Data processing
  • Control systems
  • Signal routing
  • General-purpose logic functions

Features:

  • Quad 2-Input AND Gates: Contains four independent AND gates in a single package.
  • Advanced CMOS Technology (ACT): Provides high speed and low power consumption.
  • Wide Operating Voltage Range: Typically operates from 4.5V to 5.5V.
  • High Output Drive Capability: Can drive multiple loads without signal degradation.
  • Low Input Current: Minimizes loading on preceding circuits.
  • TTL Compatible Inputs: Can be interfaced with TTL logic circuits.

Benefits:

  • Versatile Logic Function: The AND gate is a fundamental building block for digital circuits.
  • High Performance: ACT technology provides a good balance of speed and power.
  • Easy System Integration: TTL compatible inputs simplify interfacing with other components.
  • Reduced Board Space: Multiple gates in one package save space on the PCB.
  • Reliable Operation: Designed for stable and consistent performance.

The U74ACT08L is typically available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. Key specifications include propagation delay, power dissipation, and operating temperature range. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0497
Atmel
Lowest to $0.9794
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 285 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess