EN
  • EN
  • DE

U6952

Part No U6952
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 384894-U6952
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U6952 CAD Model

Description

The U6952 is a highly integrated single-chip baseband controller for DECT (Digital Enhanced Cordless Telecommunications) applications, manufactured by Infineon Technologies. This component is designed to handle all baseband processing functions required for DECT cordless phones and related devices.

Applications:

  • DECT cordless telephones
  • DECT base stations
  • DECT repeaters
  • Wireless handsets
  • Cordless DECT-based VoIP phones

Features:

  • Integrated DECT baseband processing: Handles all physical layer functions as defined by the DECT standard.
  • Low power consumption: Optimized for battery-powered cordless phone applications, extending battery life.
  • Voice Codec Support: Supports standard voice codecs required for DECT, ensuring voice quality.
  • Microcontroller Interface: Provides a standard interface for connection to a microcontroller for higher-level control and application processing.
  • Integrated Peripherals: May include integrated peripherals such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) for direct connection to audio circuits.
  • Encryption Support: Implements DECT standard encryption for secure communication.
  • Advanced power management: Various power saving modes for optimized energy efficiency

Benefits:

  • Reduced BOM (Bill of Materials) cost: High level of integration reduces the number of external components needed.
  • Improved System Performance: Optimized baseband processing enhances the reliability and range of DECT communication.
  • Lower Power Consumption: Enables longer battery life in cordless handsets.
  • Simplified System Design: Integrated functionality simplifies hardware and software development.
  • Enhanced Security: Built-in encryption protects against eavesdropping.

The U6952 typically supports data rates as defined by the DECT standard and operates in the DECT frequency band. It includes features to manage channel access, handle synchronization, and perform error correction. The device is available in a compact surface-mount package, facilitating easy integration into cordless phone designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess