EN
  • EN
  • DE

MC100LVELT22DTG

Part No MC100LVELT22DTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Translator LVCMOS/LVTTL to LVPECL 2-CH Unidirectional 8-Pin TSSOP Tube / IC TRANSLATOR DUAL 3.3V 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVELT
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 787641-MC100LVELT22DTG
Popularity Medium
Supply and Demand Status Balance
Family Name MC100LVELT22DTG
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC100LVELT22DTG CAD Model

Description

The MC100LVELT22DTG from ON Semiconductor is a high-performance, dual differential PECL to TTL translator designed to meet the stringent requirements of high-speed data communication systems and signal distribution networks. This device is part of ON Semiconductor's 100ELT family, offering a seamless interface between PECL (Positive Emitter Coupled Logic) systems and TTL (Transistor-Transistor Logic) logic levels.

Key Features

  • High Speed: With propagation delays typically less than 500ps, the MC100LVELT22DTG ensures swift and reliable translation of signals, making it ideal for critical timing applications.
  • Dual Differential Inputs: This device comes with two pairs of differential PECL inputs, providing versatility in handling multiple signal translations simultaneously.
  • TTL Outputs: The translator offers two TTL outputs, allowing for easy integration with TTL-compatible devices and logic systems.
  • Power Supply: It operates with a 3.3V or 5V power supply, providing flexibility in different system voltage environments.
  • Temperature Range: The MC100LVELT22DTG is operational over the full industrial temperature range of -40°C to 85°C, ensuring reliability under various environmental conditions.

Applications

The MC100LVELT22DTG is suited for a variety of applications that require high-speed signal processing and precise clock distribution, such as:

  • Telecommunications
  • Networking Equipment
  • Server and Storage Systems
  • Test and Measurement Instruments
  • High-speed Data Acquisition Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100LVELT22DTG is manufactured under strict quality control measures, ensuring high reliability and performance consistency. Its robust design is built to withstand the demands of modern electronic systems, providing a long-lasting and dependable solution for signal translation needs.

Environmental Compliance

Consistent with ON Semiconductor's dedication to environmental responsibility, the MC100LVELT22DTG complies with RoHS (Restriction of Hazardous Substances) directives, minimizing the environmental impact of electronic components and promoting sustainability in electronic design.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5759 $59.4867
31+ $3.7547 $116.3957
48+ $3.6373 $174.5904
66+ $3.5200 $232.3200
85+ $3.4026 $289.2210
114+ $3.0506 $347.7684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess