EN
  • EN
  • DE

P70N02LS

Part No P70N02LS
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266663-P70N02LS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P70N02LS CAD Model

Description

The P70N02LS is an N-Channel enhancement mode MOSFET manufactured by NIKO-SEM. Designed for high-efficiency power management applications, it offers a low on-resistance and fast switching speed, making it well-suited for DC-DC converters and various power control circuits.

Applications:

  • DC-DC converters
  • Power management in portable devices
  • Load switching
  • Motor control circuits
  • Power supplies

Features:

  • N-Channel enhancement mode MOSFET
  • Low on-resistance (RDS(on)) for reduced power loss
  • Fast switching speed for improved efficiency
  • Logic level gate drive compatibility
  • RoHS compliant, ensuring environmental friendliness

Benefits:

  • Enhanced efficiency in power conversion due to low RDS(on)
  • Minimized power dissipation and heat generation
  • Simplified gate drive design requirements
  • Environmentally compliant due to RoHS certification
  • Increased system reliability resulting from a robust design

Additional Details:

The P70N02LS features a low gate charge, contributing to its rapid switching speed. Its low on-resistance effectively minimizes conduction losses, leading to increased overall efficiency. This MOSFET is frequently employed in synchronous rectification circuits and other applications where minimizing power loss is paramount. The device is typically available in a surface-mount package, allowing for compact designs. The package is often a DFN type or similar, optimized for effective thermal management and ease of assembly.

Key electrical characteristics include a drain-source voltage (VDS) rating typically around 20V, a gate-source voltage (VGS) rating of ±12V, and a continuous drain current (ID) rating of approximately 70A, depending on the specific application and heat sinking arrangements. The RDS(on) value is a critical parameter and is usually specified at various gate voltages (e.g., VGS = 4.5V, VGS = 10V) to assist engineers in selecting the most suitable device for their specific application requirements.

When utilizing the P70N02LS, it's essential to pay close attention to thermal management to ensure the device operates within its safe operating area. Proper layout techniques are crucial to minimize parasitic inductance and resistance, which can impact switching performance and overall efficiency. Furthermore, the gate drive circuit should be designed to deliver sufficient voltage and current to guarantee rapid and reliable switching behavior.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess