EN
  • EN
  • DE

TPS40132RHBT

Part No TPS40132RHBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 100kHz to 1.2MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1111867-TPS40132RHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40132RHBT CAD Model

Description

The TPS40132RHBT is a versatile and high-performance synchronous buck controller from Texas Instruments (TI), designed to provide efficient power management solutions across a wide range of applications. This advanced controller is particularly well-suited for systems that demand reliable and efficient power conversion, such as telecommunications, networking equipment, servers, and industrial systems.

Key Features

  • Wide Input Voltage Range: The TPS40132RHBT operates over a broad input voltage range, making it suitable for various power supply configurations and ensuring compatibility with a wide array of input sources.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility and precision for different load conditions.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side N-channel MOSFETs, this controller simplifies the design and reduces external component count.
  • High Efficiency: The synchronous buck topology used in the TPS40132RHBT ensures high conversion efficiency, which is essential for reducing power loss and improving system performance.
  • Protection Features: The device includes a range of protection features such as over-current protection, over-voltage protection, and thermal shutdown, enhancing the reliability and safety of the end application.
  • Programmable Switching Frequency: Users can program the switching frequency of the controller to optimize the trade-off between efficiency and external component size.

Applications

The TPS40132RHBT is ideal for a variety of applications that require efficient power regulation, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Server and data center power supplies
  • Industrial control systems
  • Point-of-load power conversions

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS40132RHBT is no exception. It is designed to meet the rigorous standards required in professional and industrial environments, ensuring long-term stability and performance under varying conditions.

Ordering Information

The TPS40132RHBT is available in a compact 32-pin VQFN package and is specified over the extended industrial temperature range. For more information, datasheets, and support, visit the Texas Instruments product page.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5372 $55.3720
23+ $4.5434 $104.4982
35+ $4.4014 $154.0490
47+ $4.2594 $200.1918
61+ $4.1175 $251.1675
82+ $3.6915 $302.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess