EN
  • EN
  • DE

TC7SZ08AEF

Part No TC7SZ08AEF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358870-TC7SZ08AEF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ08AEF CAD Model

Description

The TC7SZ08AEF is a single 2-input AND gate from Toshiba Semiconductor and Storage. It belongs to the TC7SZ series of high-speed CMOS logic devices. This AND gate performs a logical AND operation on its two inputs, producing a high output only when both inputs are high.

Applications:

  • Logic AND Operations: Performs AND logic in digital circuits.
  • Enable/Disable Circuits: Used as an enable gate for other circuits.
  • Address Decoding: Employed in address decoding logic for memory systems.
  • Data Selection: Useful for selecting data from multiple sources based on specific conditions.
  • Control Systems: Applied in control systems to implement logic conditions.

Features:

  • Single 2-Input AND Gate: Contains one 2-input AND gate in a compact package.
  • High-Speed Operation: Provides fast switching speeds thanks to its CMOS technology.
  • Low Power Consumption: Operates with minimal power consumption, ideal for battery-powered devices.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • Small Package: Available in a space-saving package such as the SM8 package.

Benefits:

  • Simplified Logic Design: Simplifies circuit design with a dedicated AND gate function.
  • Energy Efficient: Extends battery life in portable devices due to its low power consumption.
  • Space Saving: Enables compact circuit layouts because of its small package size.
  • Reliable Performance: Ensures consistent and reliable AND logic operation.
  • Cost-Effective: Offers an economical solution for basic AND logic requirements.

Additional Details:

The TC7SZ08AEF is generally available in a SM8 package. It is designed to function within a temperature range of -40°C to 85°C. The device is RoHS compliant. Propagation delay times are usually in the nanosecond range depending on the supply voltage and load capacitance. Pins 1 and 2 are inputs and pin 3 is output.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess