Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3W x 2 @ 4Ohm
Voltage - Supply 3V ~ 5.5V
Features Differential Inputs, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 24-HTSSOP
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Base Product Number TDA7493
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-11061-2,497-11061-1,497-11061-6
Standard Package 2,500
Win Source Part Number 979733-TDA749313TR
Ultra Librarian 3D Model Ultra Librarian TDA749313TR CAD Model

Description

The TDA749313TR from STMicroelectronics is a state-of-the-art audio power amplifier designed for high-fidelity applications. It is a part of the TDA7493 series, which is well-known for delivering exceptional sound quality and reliability. This particular model comes in a compact PowerSSO-36 package that is both space-efficient and offers excellent thermal performance.

This audio amplifier IC is capable of delivering up to 30 watts of continuous output power to an 8-ohm load with less than 0.1% THD+N, ensuring crystal-clear audio reproduction. The TDA749313TR operates over a wide supply voltage range, from 12V to 36V, making it versatile for use in a variety of audio systems, from home theaters to professional sound equipment.

The TDA749313TR boasts an impressive set of features, including a mute function that allows the user to turn off the sound output without powering down the amplifier, and a standby feature that reduces power consumption when the amplifier is not in use. Additionally, it has built-in short-circuit and thermal overload protection, which safeguards the IC and the connected speakers from damage due to abnormal operating conditions.

The amplifier's integrated diagnostics facility is another highlight, providing system designers with the ability to monitor the health and performance of the amplifier. This feature is particularly useful for complex audio systems that require consistent and reliable operation.

Installation and integration of the TDA749313TR into audio systems are straightforward, thanks to its pin-to-pin compatibility with other amplifiers in the TDA7493 series. Its surface-mount design allows for efficient assembly in mass production, catering to both industrial and consumer audio applications.

In summary, the TDA749313TR audio amplifier from STMicroelectronics is a high-performance, feature-rich solution for anyone looking to enhance their audio system with robust power delivery and excellent sound quality. Its compact design, flexible power requirements, and advanced protection features make it an ideal choice for a wide range of audio applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP AUDIO 3W STER AB 8SOIC
Lowest to $1.7763
ECAD model for TDA1308
NXP / Nexperia
IC AMP AUDIO PWR 6W STER 18HDIP
Lowest to $1.8278
ECAD model for TDA1517P
STMicroelectronics
IC AMP AUDIO PWR HIFI PENTAWATT5
Lowest to $4.3244
ECAD model for TDA2050V
Texas Instruments
IC AUDIO POWER AMP 24-HTSSOP
Lowest to $5.7548
ECAD model for TPA3000D1PWP
NXP / Nexperia
IC AMP AUDIO PWR 8W STER 20TSSOP
Lowest to $9.1636
ECAD model for TDA1517ATW/N1,112
STMicroelectronics
IC AMP AUDIO 7W MONO AB 10SIP
Lowest to $5.2973
ECAD model for TDA7266L
NXP / Nexperia
IC AMP AUDIO PWR 15W HIFI 9SIL
Need more? Email Us
ECAD model for TDA2616Q/N1,112
NXP / Nexperia
IC AMP AUDIO PWR 12W STER 9SIL
Need more? Email Us
ECAD model for TDA1519C/N3
NXP / Nexperia
IC AMP AUDIO PWR 22W MONO 20HSOP
Need more? Email Us
ECAD model for TDA1519CTD/N3,112

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1638 $64.9140
75+ $1.7755 $133.1625
115+ $1.7200 $197.8000
160+ $1.6645 $266.3200
205+ $1.6091 $329.8655
270+ $1.4427 $389.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,808 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention