EN
  • EN
  • DE

TDF8532BHH/N3K

Part No TDF8532BHH/N3K
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC OP AMP CLASS D 100LQFP / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Package Tray
Product Status Obsolete
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1026442-TDF8532BHH/N3K
Ultra Librarian 3D Model Ultra Librarian TDF8532BHH/N3K CAD Model

Description

NXP TDF8532BHH/N3K Audio Amplifier

The NXP TDF8532BHH/N3K is a high-efficiency, quad-channel audio amplifier designed to deliver outstanding sound quality for automotive audio systems. This Class-D amplifier is part of NXP's portfolio of car entertainment solutions, which are renowned for their reliability, performance, and innovative features.

Key Features

  • High Power Output: The TDF8532BHH/N3K offers a high power output of up to 4 x 50 W into 4 ohms, making it capable of driving speakers with clarity and power.
  • Class-D Efficiency: With its Class-D architecture, it provides a high level of efficiency, reducing power loss and heat generation, which is especially important in the confined spaces of automotive interiors.
  • Low Distortion: The product ensures low levels of Total Harmonic Distortion (THD), resulting in crisp and clear audio playback.
  • Advanced Diagnostics: Equipped with advanced diagnostic features, it allows for real-time monitoring of the system's performance, ensuring the safety and longevity of the audio system.
  • Multiple Switching Modes: It supports various switching modes, including full-bridge or half-bridge configurations, providing flexibility in system design.
  • Flexible I2C-bus Control: The integrated I2C-bus control interface allows for easy communication and control within the automotive environment.

Applications

The TDF8532BHH/N3K is ideal for a range of automotive audio applications, including:

  • Car radios and infotainment systems
  • Navigation systems with voice prompts
  • Rear-seat entertainment systems
  • Active speaker systems

Quality and Reliability

NXP's commitment to quality ensures that the TDF8532BHH/N3K meets the stringent requirements of the automotive industry. Its robust design is built to withstand the harsh conditions of the automotive environment, ensuring reliable performance over a wide temperature range.

Environmental Considerations

The TDF8532BHH/N3K is designed with environmental considerations in mind, complying with automotive industry standards for energy efficiency and reduced emissions. Its lead-free and RoHS-compliant construction reflects NXP's dedication to environmental sustainability.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess