EN
  • EN
  • DE

TDF8532HH/N3K

Part No TDF8532HH/N3K
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMPLIFIER CLASS D 100HLQFP  /  Amplifier IC 4-Channel (Quad) Class D 100-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Series TDF
Package Tray
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 80W x 4 @ 2Ohm
Voltage - Supply 5.5V ~ 25V
Mounting SMD (SMT)
Supplier Device Package 100-HLQFP (14x14)
Package / Case 100-FQFP Exposed Pad
Base Product Number TDF8532
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 935385378557,568-TDF8532HH/N3K
Standard Package 90
Win Source Part Number 1219119-TDF8532HH/N3K
Ultra Librarian 3D Model Ultra Librarian TDF8532HH/N3K CAD Model

Description

The NXP TDF8532HH/N3K is a state-of-the-art audio amplifier designed for high-quality sound systems in the automotive industry. This IC is part of NXP's extensive range of audio solutions that aim to deliver exceptional audio performance for in-car entertainment and communication systems.

Key Features

  • High Output Power: The TDF8532HH/N3K is capable of delivering a high output power of up to 4 x 50W, ensuring loud and clear sound reproduction that can fill the interior of any vehicle.
  • Class-D Technology: Utilizing Class-D amplifier technology, it provides high efficiency, which means less heat dissipation and reduced power consumption, making it ideal for automotive applications where energy efficiency is paramount.
  • Low Distortion: The amplifier is designed to produce a low level of total harmonic distortion (THD), which translates to cleaner, more accurate sound, enhancing the listening experience.
  • Multiple Channel Configurations: It supports various channel configurations, allowing for flexibility in system design, whether you are aiming for a simple stereo setup or a more complex multi-channel audio system.
  • Integrated Diagnostics: The TDF8532HH/N3K includes integrated diagnostic features that make it easier to troubleshoot and ensure the reliability of the audio system.
  • I2C-Bus Control: The inclusion of I2C-bus control interface allows for advanced control and monitoring of the amplifier's functions, providing developers with the ability to fine-tune the audio output.

Applications

This amplifier is ideally suited for automotive applications such as car radios, navigation systems, telematics, and infotainment systems. Its robust design and advanced features ensure that it can withstand the challenging conditions of the automotive environment, including temperature fluctuations and vibrations, while still providing superior audio quality.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TDF8532HH/N3K is no exception. It is built to meet the high standards required for automotive applications, ensuring long-term performance and customer satisfaction.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess