EN
  • EN
  • DE

VN5T016AHTR-E

Part No VN5T016AHTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR SWITCH HI SIDE HAPK / Current Limit SW 1-IN 1-OUT to 86A Automotive 7-Pin(6+Tab) HPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 8 V ~ 36 V
Current - Output (Maximum) 43A
Rds On (Typ) 16 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package TO-263-7, D2Pak (6 Leads + Tab)
Manufacturer Package HPAK
Win Source Part Number 799130-VN5T016AHTR-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name VN5T016AHTR-E
Introduction Date February 24, 2016
ECCN EAR99
Country of Origin China
Estimated EOL Date 2035
Ultra Librarian 3D Model Ultra Librarian VN5T016AHTR-E CAD Model

Description

The VN5T016AHTR-E is a high-performance automotive-grade power MOSFET from STMicroelectronics, renowned for its efficiency and reliability in a wide range of applications. This device is part of STMicroelectronics' OMNIFET series, which is specifically designed to meet the rigorous standards of the automotive industry.

Key Features

  • High-Side Switch: The VN5T016AHTR-E is a high-side driver, meaning it is used to control power to a load from the positive side of the circuit. This is particularly useful in automotive applications where ground connections can be unreliable.
  • Current Limitation: This device features a built-in current limiter to protect against excessive current that could damage the circuit or the load.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the VN5T016AHTR-E prevents overheating, ensuring the longevity and safety of both the MOSFET and the application it is used in.
  • Load Dump Protection: The device is equipped with robust load dump protection, making it resilient to the voltage spikes that can occur in automotive power systems when a battery is disconnected while the alternator is supplying current.
  • Single Channel: This is a single-channel device, making it suitable for applications where one load needs to be controlled.
  • Low Standby Current: It has a very low standby current, which is crucial for battery-powered applications to conserve energy.

Applications

The VN5T016AHTR-E is ideal for a variety of applications within the automotive sector, including but not limited to:

  • Automotive interior lighting
  • Control of motors for mirrors, windows, or seats
  • Battery management systems
  • Intelligent power distribution

Quality and Reliability

STMicroelectronics ensures that the VN5T016AHTR-E meets the highest quality and reliability standards. The device is AEC-Q100 qualified, which is a critical requirement for automotive integrated circuits, indicating that it has passed stringent testing for temperature, longevity, and robustness.

In summary, the VN5T016AHTR-E from STMicroelectronics is a versatile, high-performance power MOSFET that is well-suited for demanding automotive applications, offering protection features, energy efficiency, and the reliability needed for modern vehicle electronics.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2298 $51.6768
38+ $2.6501 $100.7038
59+ $2.5673 $151.4707
81+ $2.4845 $201.2445
105+ $2.4017 $252.1785
140+ $2.1532 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess