EN
  • EN
  • DE

VN7004CLHTR

Part No VN7004CLHTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 OCTAPAK / High-side driver with CurrentSense analog feedback for automotive applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4V ~ 28V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 80A
Rds On (Typ) 4mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package OctaPAK (7 leads + Tab)
Supplier Device Package OctaPAK 7+1
Mounting Style SMD
Part Number Series VN7004
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813666-VN7004CLHTR
Ultra Librarian 3D Model Ultra Librarian VN7004CLHTR CAD Model

Description

STMicroelectronics VN7004CLHTR - High-Side Driver

The VN7004CLHTR from STMicroelectronics is a robust, high-side driver that is part of the VIPower™ M0-7 series. This advanced driver IC is designed to deliver efficient and reliable control for automotive and industrial applications. With its capability to handle high current loads, the VN7004CLHTR is an ideal solution for driving resistive, inductive, and capacitive loads, including filament lamps, DC motors, and valves.

Key Features:

  • High Load Capability: This device can drive high current loads up to 40V, making it suitable for a wide range of applications that require robust performance.
  • Thermal Shutdown: With built-in thermal shutdown protection, the VN7004CLHTR ensures safe operation by automatically turning off when the junction temperature exceeds the threshold.
  • Current Limitation: The driver includes current limitation to prevent damage from overcurrent conditions, enhancing the longevity and reliability of the system.
  • Integrated Diagnostics: The device provides real-time diagnostic feedback that can be used to monitor the status of the load, including open-load detection in off-state and feedback of the load current while the device is on.
  • Low Standby Current: With an emphasis on power efficiency, the VN7004CLHTR features a low standby current, reducing power consumption when the driver is not actively driving a load.

Applications:

  • Automotive exterior and interior lighting
  • Automotive motor control applications
  • Industrial automation
  • Smart home and building automation systems

The VN7004CLHTR is housed in a compact PowerSSO-16 package, which is designed for space-constrained applications. It also features a very low on-resistance, which minimizes power dissipation. The device is fully protected against overvoltage, undervoltage, overcurrent, and short-circuit conditions, ensuring that it delivers reliable performance in the most demanding environments.

Overall, the VN7004CLHTR from STMicroelectronics combines high-side driver functionality with advanced protection features, making it a versatile and dependable choice for designers looking to enhance the performance and safety of their power management systems.

You May Also Be Interested in

Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5593 $53.3895
35+ $2.9205 $102.2175
54+ $2.8292 $152.7768
74+ $2.7379 $202.6046
95+ $2.6467 $251.4365
127+ $2.3729 $301.3583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess