Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 6A
Rds On (Typ) 60 mOhm (Maximum)
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package P²PAK (4 leads + Tab)
Manufacturer Package P2PAK
Win Source Part Number 1279528-VN750-B5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VN750
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VN750-B5 CAD Model

Description

Overview of STMicroelectronics VN750-B5

The VN750-B5 from STMicroelectronics is a robust, high-side driver IC designed to deliver efficient and reliable control for automotive and industrial applications. This device is part of the VIPower M0-5 family and is particularly suited for driving resistive or inductive loads with one side connected to ground.

Key Features

  • Active VCC Clamp: The VN750-B5 features an active clamp on the supply voltage, ensuring that the device is protected against surges and enhancing its reliability in fluctuating voltage environments.
  • Thermal Shutdown with Auto-Restart: With its built-in thermal shutdown feature, the device prevents overheating by automatically shutting down and restarting once a safe temperature is reached.
  • Current Limitation: The device offers a current limitation feature that protects the load and the driver from overcurrent conditions.
  • Open Load Detection in Off State: This functionality allows the detection of load disconnection, even when the driver is turned off, improving safety and diagnostics.
  • Fast Demagnetization of Inductive Loads: The VN750-B5 is capable of rapidly dissipating energy from inductive loads, reducing stress and enhancing the lifespan of the system.
  • Under-voltage Shutdown: This feature ensures that the driver turns off when the supply voltage drops below a certain threshold, protecting the device and the load.
  • Loss of Ground and Loss of VCC Protection: The driver is protected against the loss of ground or VCC, which could potentially damage the system.

Applications

The VN750-B5 is designed to be versatile and is suitable for a wide range of applications, including:

  • Automotive interior and exterior lighting
  • Automotive relay replacements
  • Industrial control systems
  • DC motor control circuits

Package and Quality

The VN750-B5 is offered in a compact, surface-mount package, making it suitable for space-constrained applications. It is manufactured to meet the stringent quality standards of the automotive industry, ensuring high reliability and performance in harsh environments.

With its comprehensive set of protection features and robust design, the VN750-B5 from STMicroelectronics is a reliable choice for designers looking to create efficient and durable systems in automotive and industrial applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRVR BIPOLAR 1:20 28SOIC / Power Switch/Driver 1:20 Bipolar 40mA 28-SOIC
Need more? Email Us
ECAD model for A6812KLWTR
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC35XS3500PNA
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,51
NXP / Nexperia
High Side Current Limit Switch / IC SW QUAD HI SIDE 15MOHM 24PQFN
Need more? Email Us
ECAD model for MC33580BAPNA
Freescale Semiconductor - NXP
IC SWITCH HI SIDE SINGLE 16-PQFN
Lowest to $73.1168
ECAD model for MC33982BPNA
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE TRPL 24QFN
Lowest to $2.4833
ECAD model for MC10XS3535DHFKR2
Infineon Technologies
IR_HSS-LSS-GATEDRIVER / Power Switch/Driver
Need more? Email Us
ECAD model for AUIPS8121RTRLXSMA1
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 24SOIC / Power Switch/Driver 1:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A595KLBTR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.8715 $69.1005
16+ $8.0993 $129.5888
25+ $7.8469 $196.1725
35+ $7.5935 $265.7725
45+ $7.3399 $330.2955
59+ $6.5806 $388.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,145 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention