EN
  • EN
  • DE

AP2802NTR-G1

Part No AP2802NTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB POWER SWITCH / Power Switch/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number AP2802
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 805207-AP2802NTR-G1
Ultra Librarian 3D Model Ultra Librarian AP2802NTR-G1 CAD Model

Description

Product Overview: AP2802NTR-G1

The AP2802NTR-G1 is a high-performance, integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This IC is specifically engineered to address the needs of power management in various electronic applications, offering a blend of efficiency, reliability, and versatility.

Key Features

  • High Efficiency: The AP2802NTR-G1 is designed for optimal power conversion efficiency, which is crucial for minimizing energy loss in power-sensitive applications.
  • Advanced Protection: It includes features such as over-current protection, over-temperature protection, and under-voltage lockout, ensuring the safety and longevity of the device it powers.
  • Compact Form Factor: The small footprint of the IC makes it an excellent choice for space-constrained applications, allowing designers to maintain a compact overall design.
  • Wide Operating Voltage Range: This IC can operate across a broad range of input voltages, making it suitable for various power systems and standards.
  • Low Standby Power: The AP2802NTR-G1 is designed to consume minimal power when in standby mode, contributing to the overall energy efficiency of the end product.

Applications

The AP2802NTR-G1 is versatile and can be used in a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Power Supply Modules
  • Networking Equipment
  • Computer Peripherals

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP2802NTR-G1 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to the specifications under various conditions.

Eco-Friendly Design

In line with global environmental standards, the AP2802NTR-G1 is designed with eco-friendly considerations. It complies with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment.

To summarize, the AP2802NTR-G1 from Diodes Incorporated is a powerful and reliable IC that provides an efficient solution for power management needs across a multitude of electronic applications. Its compact size, energy efficiency, and robust protection features make it an ideal choice for designers looking to enhance the performance and safety of their products.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3698 $59.1680
385+ $0.3035 $116.8475
590+ $0.2941 $173.5190
815+ $0.2846 $231.9490
1,050+ $0.2750 $288.7500
1,410+ $0.2466 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess