Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279529-VN750PEP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN750PEP CAD Model

Description

The VN750PEP from STMicroelectronics is a robust, high-side driver that is part of the VIPower M0-7 family. This advanced device is designed to drive automotive lamps, solenoids, or other resistive or inductive loads with one side connected to ground.

Key Features

  • Integrated Vertical Current Flow Power MOSFET: The VN750PEP incorporates a vertical current flow power MOSFET with charge pump, ground referenced CMOS compatible input, and diagnostic feedback.
  • On-chip Protection: It includes overcurrent, overtemperature, ESD, and under-voltage shutdown features to ensure the protection and reliability of the application.
  • Diagnostic Feedback: This device offers proportional load current sense and status feedback for diagnostics, which is particularly useful for automotive applications where reliability is paramount.
  • High Current Capability: Capable of delivering high current, the VN750PEP is suitable for applications requiring robust and high-performance power switching.

Applications

The VN750PEP is ideal for a wide range of applications, particularly in the automotive industry, where it can be used for:

  • Driving automotive lamps such as headlights, tail lights, and interior lighting.
  • Controlling solenoids in various vehicle systems.
  • Managing resistive or inductive loads that require a high-side switch.

Technical Specifications

The VN750PEP operates over a wide voltage range and is housed in a compact, surface-mount PowerSSO-12 package. Its key technical specifications include:

  • Operating Voltage Range: 5.5 V to 36 V
  • Output Current (Continuous): Up to 6 A
  • Thermal Shutdown with Auto-Restart
  • Very Low Standby Current
  • Compliant with the most stringent International Standards for automotive applications

In conclusion, the VN750PEP from STMicroelectronics is a highly versatile and reliable high-side driver that offers advanced protection features and diagnostic capabilities, making it an excellent choice for automotive and industrial power management applications.

You May Also Be Interested in

Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S
Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to €0.3184
ECAD model for SPP9435
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to €1.2686
ECAD model for TOP221G
Microchip Technology
ULTRA PRECISION 4 X 4 CML SWITCH WITH INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 4X4 44MLF
Need more? Email Us
ECAD model for SY58040UMI
Nuvoton Technology Corporation of America
8-BIT MICROCONTROLLER | IC MCU 8BIT 8KB FLASH 44QFP
Need more? Email Us
ECAD model for W78L812A24FL
Renesas Electronics America
Single Digitally-Controlled (XDCP™) Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Need more? Email Us
ECAD model for X9111TV14Z-2.7
SamHop
Super high dense cell design for low RDS(ON).
Need more? Email Us
ECAD model for SP8256

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €26.5592 €79.6776
6+ €21.7922 €130.7533
9+ €21.1109 €189.9979
12+ €20.4307 €245.1685
15+ €19.7494 €296.2404
20+ €17.7065 €354.1299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,559 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention