EN
  • EN
  • DE

VN770P

Part No VN770P
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 28SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Motors, General Purpose, Relays
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 270 mOhm (Max)
Channel Output Current 9A
Supply Voltage - Operating 6 V to 26 V
Voltage - Load 36V (Max)
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 054197-VN770P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN770P CAD Model

Description

STMicroelectronics VN770P - High-Side Driver

The VN770P is a powerful high-side driver manufactured by STMicroelectronics, designed to deliver robust performance in automotive and industrial applications. This integrated circuit is part of ST's VIPower family, which is renowned for its reliability and efficiency in driving inductive, resistive, or capacitive loads with one side connected to ground.

Key Features

  • High-Side Switch: The VN770P operates as a high-side switch, allowing it to efficiently control the current flow to the load from the positive supply line. This is particularly useful in systems where ground connections are not stable or are subject to noise.
  • Built-in Protection: The device includes a range of protection features such as overcurrent, overtemperature, load dump voltage surge, and loss of ground and supply protections. These features help to ensure the longevity and safe operation of the device under harsh conditions.
  • Diagnostic Functions: Equipped with diagnostic functions, the VN770P can detect open load in off-state, short to Vcc, overtemperature shutdown, and more. This aids in system monitoring and maintenance, ensuring timely interventions when required.
  • Current Limitation: With its current limitation capability, the VN770P can prevent excessive current flow that could otherwise damage the system or the load.
  • CMOS Compatible Inputs: The inputs of the VN770P are CMOS compatible, allowing for easy integration with a wide range of control circuits and microcontrollers.

Applications

The VN770P is ideal for a variety of applications, including:

  • Automotive systems such as lights, fans, and heaters
  • Industrial control systems
  • Smart power distribution systems
  • Programmable power supplies

In conclusion, the VN770P from STMicroelectronics is a versatile and reliable high-side driver that offers advanced protection features and diagnostic capabilities, making it an excellent choice for a wide range of high-performance applications in both the automotive and industrial sectors.

You May Also Be Interested in

Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess