EN
  • EN
  • DE

VND5004A

Part No VND5004A
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP30
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 743117-VND5004A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND5004A CAD Model

Description

The VND5004A from STMicroelectronics is a sophisticated double channel high-side driver designed to drive automotive applications. This robust component is part of ST's VIPower M0-3 family and is specifically engineered to control and drive inductive, resistive, or capacitive loads with one side connected to ground.

Operating with a supply voltage range from 5.5V to 36V, the VND5004A is perfect for 12V automotive systems, providing a very low supply current with a standby mode to ensure efficiency. Its on-state resistance of only 70 mOhms per channel allows for high current handling capability, making it a suitable choice for high-power applications.

The VND5004A integrates advanced protection features that provide enhanced reliability and safety. These include overcurrent shutdown, overtemperature shutdown, load current limitation, and overvoltage clamp, which protect the device and the load in the event of a fault condition. Additionally, the diagnostic feedback through a multiplexed analog current sense for each channel ensures real-time monitoring and control, which is crucial in critical applications.

Another key feature of this high-side driver is its compliance with the stringent automotive qualification standards, including the AEC-Q100 qualification. This ensures that the device can withstand the harsh conditions typical of automotive environments such as high temperatures, vibrations, and electrical transients.

STMicroelectronics has packaged the VND5004A in a PowerSSO-24, which is not only space-efficient but also allows for optimal heat dissipation. This package, coupled with the thermal shutdown and junction overtemperature protection, enables the device to operate reliably over a wide temperature range.

In summary, the VND5004A is a high-performance, reliable, and feature-rich high-side driver that is well-suited for a variety of automotive applications. Its advanced protection features and compliance with automotive standards make it a top choice for designers looking for a robust solution for their high-side driving needs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess