EN
  • EN
  • DE

VND5E025NAY

Part No VND5E025NAY
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer STMicroelectronics
Win Source Part Number 408287-VND5E025NAY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND5E025NAY CAD Model

Description

Product Overview: VND5E025NAY from STMicroelectronics

The VND5E025NAY from STMicroelectronics is a cutting-edge automotive-grade double channel high-side driver integrated circuit, designed to drive a wide range of loads with advanced control and diagnostic features. This device is particularly suitable for driving resistive, inductive, and capacitive loads, making it an ideal choice for automotive applications such as headlamps, heaters, and various other car body functions.

Key Features

  • Load Current Capability: The VND5E025NAY can handle a substantial amount of current, allowing it to drive high-power loads efficiently.
  • MultiSense Diagnostic Functions: Equipped with diagnostic functions that provide feedback on load status, open load detection, and over-temperature protection, this device ensures high reliability and safety in operation.
  • Compliance: It meets the stringent requirements of automotive applications and is compliant with the ISO 26262 standard, which is critical for automotive safety-related systems.
  • Protection Features: The device includes overcurrent, overvoltage, and undervoltage shutdown to protect both the load and the IC from damage. Additionally, the VND5E025NAY features loss of ground and loss of Vcc protections.
  • Control and Flexibility: The VND5E025NAY offers PWM control of the load via inputs, providing flexibility in managing the load according to system requirements.

Applications

The VND5E025NAY's robust design and versatile features make it suitable for a variety of automotive applications, including but not limited to:

  • Automotive exterior and interior lighting
  • Engine and transmission control units
  • Body control modules
  • Smart junction boxes

With its advanced protection and diagnostic features, the VND5E025NAY ensures that automotive systems operate with enhanced safety and reliability. The integrated circuit is packaged in a compact PowerSSO-24 package, making it suitable for space-constrained applications while providing robust thermal performance.

Overall, the VND5E025NAY from STMicroelectronics represents a state-of-the-art solution for automotive high-side driving applications, offering designers a reliable and high-performing component to enhance their automotive systems.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2760 $58.0360
27+ $4.3301 $116.9127
42+ $4.1938 $176.1396
57+ $4.0587 $231.3459
74+ $3.9235 $290.3390
99+ $3.5181 $348.2919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess