EN
  • EN
  • DE

VND7050AJ12TR

Part No VND7050AJ12TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Double channel high-side driver with CurrentSense analog feedback
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4 V ~ 28 V
Current - Output (Maximum) 21A
Rds On (Typ) 50 mOhm
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package PowerSSO-12
Win Source Part Number 1279606-VND7050AJ12TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VND7050AJ12
Introduction Date June 18, 2015
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian VND7050AJ12TR CAD Model

Description

STMicroelectronics VND7050AJ12TR Automotive Power MOSFET

The VND7050AJ12TR is a cutting-edge automotive-grade power MOSFET from STMicroelectronics, designed to provide efficient power management within automotive applications. This robust component is part of ST's VIPower M0-7 series, offering an impressive array of features that cater to the demanding requirements of modern vehicle electronics.

Constructed with STMicroelectronics' proprietary VIPower technology, the VND7050AJ12TR is an H-bridge device that includes two independent high-side drivers. This configuration allows for direct control of the load, making it an ideal choice for driving resistive, inductive, and capacitive loads such as lights, heaters, and motors.

The device comes in a compact PowerSSO-12 package, which is optimized for surface mounting and ensures a small footprint on the PCB while providing excellent thermal performance. The VND7050AJ12TR is designed to operate within a wide voltage range, from 5.5V to 36V, making it versatile for various automotive applications, including those that require a direct battery connection.

One of the key features of the VND7050AJ12TR is its built-in protection systems. It includes overcurrent, overtemperature, and undervoltage shutdown, as well as load dump and reverse battery protection. These features safeguard the device and the application from the harsh electrical environment typically found in automotive applications. The inclusion of a current-sensing output allows for real-time monitoring of the load current, adding another layer of control and safety.

STMicroelectronics has also equipped the VND7050AJ12TR with a status feedback feature that communicates the state of the device to the microcontroller, ensuring that the system can react promptly to any fault conditions. The device's fast demagnetization of inductive loads is another notable feature, which is particularly useful for applications that require rapid switching off of inductive loads to prevent damage or excessive power dissipation.

Overall, the VND7050AJ12TR from STMicroelectronics is a highly reliable and efficient solution for automotive power management, offering protection, control, and performance in a compact package, making it a top choice for automotive system designers.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8421 $55.2630
70+ $1.5115 $105.8050
105+ $1.4643 $153.7515
145+ $1.4170 $205.4650
185+ $1.3698 $253.4130
245+ $1.2281 $300.8845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,148 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess