EN
  • EN
  • DE

VND7E025AJTR

Part No VND7E025AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO16 / Power Switch/Driver 1:1 N-Channel 28A PowerSSO-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, VIPOWER™
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Voltage - Load 4V ~ 28V
Current - Output (Max) 28A
Rds On (Typ) 27mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSSO-16
Package / Case 16-PowerLFSOP (0.154", 3.90mm Width)
Base Product Number VND7E025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-19572-1,497-19572-2,497-19572-6
Standard Package 2,500
Win Source Part Number 1187583-VND7E025AJTR
Ultra Librarian 3D Model Ultra Librarian VND7E025AJTR CAD Model

Description

The VND7E025AJTR from STMicroelectronics is a cutting-edge automotive-grade double channel high-side driver integrated into a compact and robust PowerSSO-16 package. This device is specifically designed to drive automotive applications, delivering a reliable and efficient solution for controlling vehicle peripherals.

Key Features

  • High-Side Switch: The VND7E025AJTR operates as a high-side switch, allowing for safe driving of high-current loads with high inrush current capability.
  • Current Control: Each channel of the device is capable of controlling currents up to 25A, with current limitation to protect against overcurrent conditions.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures protection against overheating, enhancing the durability and longevity of the device.
  • Load Dump Protection: It is designed to withstand load dump pulses up to 45V, safeguarding the device from transient voltage spikes commonly found in automotive electrical systems.
  • Microcontroller Compatible: The device can be easily interfaced with microcontrollers for control and diagnostic purposes, making it a versatile choice for modern automotive systems.
  • Automotive Compliance: Compliance with automotive standards ensures that the VND7E025AJTR can reliably operate in the harsh environments typical of automotive applications.

Applications

The VND7E025AJTR is ideal for a variety of automotive applications, such as:

  • Lamp driving
  • Heating and cooling systems
  • Motor driving
  • Automotive power distribution systems

Quality and Reliability

As with all STMicroelectronics products, the VND7E025AJTR is manufactured to the highest quality standards. The device has undergone rigorous testing to ensure performance and reliability in the demanding conditions of automotive applications. With its robust design and advanced features, the VND7E025AJTR is a testament to STMicroelectronics' commitment to providing high-quality, dependable solutions for the automotive industry.

You May Also Be Interested in

Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5425 $50.8500
48+ $2.0861 $100.1328
75+ $2.0209 $151.5675
103+ $1.9558 $201.4474
133+ $1.8906 $251.4498
177+ $1.6950 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,810 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess