EN
  • EN
  • DE

2EDL05N06PF

Part No 2EDL05N06PF
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description Thin-film-SOI-technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1123567-2EDL05N06PF
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2EDL05N06PF CAD Model

Description

The 2EDL05N06PF is a compact, single-channel gate driver IC from Infineon Technologies designed for driving power MOSFETs and IGBTs in a variety of applications. This driver offers a robust solution for enhancing the efficiency and reliability of power conversion systems. Its key features include a wide input voltage range, precise timing control, and integrated protection functions.

Applications

  • Synchronous Rectification: Used in power supplies to improve efficiency by replacing diodes with MOSFETs.
  • DC-DC Converters: Employed in various DC-DC converter topologies for efficient power conversion.
  • Motor Drives: Drives the gate of MOSFETs in motor control applications, improving motor efficiency and performance.
  • LED Lighting: Utilized in LED drivers for efficient and reliable lighting solutions.
  • Wireless Charging: Integrated into wireless charging systems for controlling power transfer.

Features

  • Single-Channel Gate Driver: Simplifies design and reduces component count.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages for versatile applications.
  • Precise Timing Control: Ensures accurate switching for optimized performance.
  • Integrated Protection Functions: Includes undervoltage lockout (UVLO) and overcurrent protection for enhanced reliability.
  • Compact Package: Space-saving package for high-density designs.

Benefits

  • Improved Efficiency: Optimizes switching performance, reducing power losses.
  • Enhanced Reliability: Integrated protection features prevent damage to the driver and connected components.
  • Simplified Design: Reduces the complexity of gate drive circuits.
  • Compact Solution: Enables smaller and more efficient power conversion systems.
  • Versatile Applications: Suitable for a wide range of power electronics applications.

Additional Details

The 2EDL05N06PF features a typical supply voltage range of 4.5V to 5.5V and can drive both high-side and low-side MOSFETs and IGBTs. It offers a typical propagation delay of around 20 ns, ensuring precise timing control. The integrated undervoltage lockout (UVLO) function protects the MOSFET or IGBT from operating at insufficient gate voltage. Overcurrent protection prevents damage from excessive current flow. This gate driver is available in a small footprint package, making it suitable for compact and portable applications. Detailed datasheets include specifications for input and output characteristics, timing parameters, and thermal performance.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1739 $52.8255
95+ $1.0996 $104.4620
145+ $1.0625 $154.0625
205+ $0.9882 $202.5810
265+ $0.9510 $252.0150
330+ $0.9139 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess