EN
  • EN
  • DE

SN74CBTD1G384DBVT

Part No SN74CBTD1G384DBVT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 SOT23-5  /  Bus Switch 1 x 1:1 SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTD
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 74CBTD1G384
Other Names 296-23254-2R,-296-23254-1R,-74CBTD1G384DBVTG4,74CBTD1G384DBVTE4,TEXTISSN74CBTD1G384DBVT,-74CBTD1G384DBVTE4,74CBTD1G384DBVTG4,SN74CBTD1G384DBVT,2156-SN74CBTD1G384DBVT,-SN74CBTD1G384DBVTR,74CBTD1G384DBVTE4,-296-23254-1,-74CBTD1G384DBVTG4R,296-23254-6R,296-23254-2,296-23254-1,-74CBTD1G384DBVTE4R,296-23254-6,296-23254-1R,74CBTD1G384DBVTG4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256685-SN74CBTD1G384DBVT
Ultra Librarian 3D Model Ultra Librarian SN74CBTD1G384DBVT CAD Model

Description

SN74CBTD1G384DBVT: High-Bandwidth FET Bus Switch from Texas Instruments

The SN74CBTD1G384DBVT is a high-performance, single-bit FET bus switch from Texas Instruments, designed with an emphasis on providing fast switching speeds and minimal propagation delay. This component is part of the CBTD family of switches that are known for their low power consumption and high signal integrity, making them ideal choices for a variety of applications ranging from computing to communication systems.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 Ω, which minimizes power loss and voltage drop across the switch, thereby preserving signal integrity.
  • 5-V Tolerant Input: Inputs can tolerate up to 5 V, making the device compatible with a variety of logic levels and allowing for flexible integration into different system designs.
  • High Bandwidth: The switch provides a high bandwidth (up to 1 GHz) that ensures minimal signal distortion and supports high-speed data transmission.
  • Low Power Consumption: With its low power dissipation, the SN74CBTD1G384DBVT is suitable for power-sensitive applications.
  • Quick Switching: The device boasts a fast switch-on and switch-off time, which is essential for applications requiring quick signal routing.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it against static damage during handling and operation.

Applications

The versatility of the SN74CBTD1G384DBVT makes it suitable for a wide range of applications, including:

  • Signal gating
  • Data switching in servers and routers
  • Hot-swapping and hot-docking in portable electronics
  • Bus isolation and multiplexing

Package and Quality

The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that the SN74CBTD1G384DBVT meets stringent industry standards for reliability and performance. It is also RoHS compliant, reflecting a focus on environmental sustainability.

Overall, the SN74CBTD1G384DBVT from Texas Instruments is a robust and reliable solution for designers looking to incorporate a high-speed, low-resistance bus switch into their systems, with the added benefits of low power consumption and high data integrity.

You May Also Be Interested in

Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7816 $50.8040
160+ $0.6414 $102.6240
245+ $0.6213 $152.2185
335+ $0.6013 $201.4355
435+ $0.5812 $252.8220
580+ $0.5211 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess