EN
  • EN
  • DE

SN74ACT533PWRG4

Part No SN74ACT533PWRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRNSP D-TYP LATCH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 065152-SN74ACT533PWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT533PWRG4 CAD Model

Description

The SN74ACT533PWRG4 is a state-of-the-art integrated circuit (IC) from Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Type: Octal D-type transparent latch with 3-state outputs
  • Outputs: 3-state outputs
  • Operation: Transparent latch
  • Technology: Advanced ACT technology
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Package: TSSOP (Thin Shrink Small Outline Package)
  • Compliance: RoHS compliant

You May Also Be Interested in

Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess