EN
  • EN
  • DE

MAX6957AAX+T

Part No MAX6957AAX+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7/16/20 SEGMENT 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Display Type LED
Configuration 7, 16, 20 Segment
Interface 4-Wire Serial
Current - Supply 180 µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Base Product Number MAX6957
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706196-MAX6957AAX+T
Ultra Librarian 3D Model Ultra Librarian MAX6957AAX+T CAD Model

Description

The MAX6957AAX+T from Maxim Integrated is a versatile and high-performance LED display driver and I/O expander that offers a seamless interface for driving up to 16 individual LED displays or 64 discrete LEDs. This compact, serially interfaced device is designed to add minimal loading to the microprocessor (MPU), microcontroller (MCU), or I²C bus, making it an ideal solution for applications where additional I/Os are needed for display and control purposes.

Key Features

  • Integrated LED Driver: Capable of driving 16-segmented displays or 64 discrete LEDs with individual LED intensity control.
  • Serial Interface: Features a 2-wire, I²C-compatible serial interface that minimizes the number of pins required for operation and simplifies PCB layout.
  • Flexible Power Supply: Operates from a 2.7V to 5.5V power supply, making it suitable for a wide range of applications, including battery-operated devices.
  • Configurable I/O Ports: Contains 28 open-drain I/O ports that can be configured as either key-switch inputs or LED drivers, providing extensive versatility.
  • Transition Detection: Possesses key-switch debounce and transition detection on all key-switch inputs to reduce the processing overhead on the host microcontroller.
  • Thermal Protection: Includes built-in thermal shutdown protection to safeguard the device under extreme operating conditions.

Applications

The MAX6957AAX+T is ideal for a variety of applications where LED display control and additional I/Os are required. It is commonly used in:

  • Industrial control panels
  • Instrumentation displays
  • Set-top boxes
  • Automotive dashboards
  • Professional audio equipment

Quality and Reliability

Maxim Integrated ensures high quality and reliability for the MAX6957AAX+T, offering robust performance for critical applications. The device is available in a compact 36-pin SSOP package, which provides a space-saving solution for modern electronic designs.

With its rich feature set and Maxim Integrated's reputation for quality, the MAX6957AAX+T is a superior choice for designers looking to enhance their system's display capabilities and I/O functionality without significant cost or complexity.

You May Also Be Interested in

ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess