Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 6A
Rds On 60mOhm (Maximum)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VND830
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279619-VND830ASP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND830ASP CAD Model

Description

STMicroelectronics VND830ASP: High-Side Driver

The VND830ASP, manufactured by STMicroelectronics, is a robust high-side driver designed for automotive and industrial applications. This advanced PowerSSO-10 package device is part of STMicroelectronics' VIPower M0-3 series, which offers high integration, high efficiency, and high reliability solutions for driving high-power loads with a minimal footprint.

Key Features

  • High-Side Switch: The VND830ASP is a high-side driver, meaning it connects the load to the power supply from the positive side, ensuring a safe and efficient current flow.
  • Current Limitation: It features built-in current limitation to protect the device and the load from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: To prevent damage from overheating, the VND830ASP includes a thermal shutdown mechanism with auto-restart, safeguarding the device under extreme conditions.
  • Load Dump Protection: The device is designed to withstand load dump pulses, which are typical in automotive environments, making it exceptionally suitable for vehicles.
  • Controlled Load Turn-On: The VND830ASP provides a controlled turn-on feature, reducing inrush currents and minimizing EMI emissions.
  • Diagnostic Feedback: Diagnostic feedback is available through the device's status output, which can be used to monitor the state of the load.

Applications

The VND830ASP is ideal for a wide range of applications where high-side load driving is required. It is particularly suited for automotive environments due to its robustness and capability to handle transient conditions. Some typical applications include:

  • Automotive lamps
  • Fan controllers
  • Relay and solenoid drivers

With its integrated protections and diagnostic features, the VND830ASP provides a compact and reliable solution for driving high-power loads. Its PowerSSO-10 packaging allows for efficient heat dissipation and a smaller PCB footprint, making it an excellent choice for space-constrained applications. STMicroelectronics' commitment to quality ensures that the VND830ASP meets the stringent requirements of automotive and industrial standards.

You May Also Be Interested in

NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 6WLCSP
Lowest to $0.7003
ECAD model for NX5P2924UKZ
Diodes Incorporated
PD SWITCH V-QFN4040-17 T&R 4K / Power Switch/Driver 1:1 N-Channel 3.5A V-QFN4040-17
Lowest to $1.5718
ECAD model for DPS1133FIAQ-13
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 10A PG-TSDSO-14-22
Lowest to $1.4206
ECAD model for BTS70081EPAXUMA1
Fairchild/ON Semiconductor
Fairchild Power Switch(FPS)
Need more? Email Us
ECAD model for KA5H0265RC
Micrel
High Side Load Switches for Consumer Applications
Need more? Email Us
ECAD model for MIC94093YC6
ON Semiconductor
Smart High Side Switch | IC SMART HI SIDE SWITCH D2PAK-7
Lowest to $2.6058
ECAD model for FDBS09H04A
Infineon Technologies
SPI Power Controller
Lowest to $12.2181
ECAD model for BTS5482SF
Texas Instruments
5.5-V, 6-A, 10-M LOAD SWITCH WIT / Power Switch/Driver 1:1 N-Channel 6A 8-WQFN-HR (1.25x1.25)
Lowest to $0.3335
ECAD model for TPS22992SRXNR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $4.8245
ECAD model for VN5T016AH-E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention