EN
  • EN
  • DE

DPS1133FIAQ-13

Part No DPS1133FIAQ-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PD SWITCH V-QFN4040-17 T&R 4K / Power Switch/Driver 1:1 N-Channel 3.5A V-QFN4040-17
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0V ~ 24V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 24V
Current - Output (Max) 3.5A
Rds On (Typ) 30mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package V-QFN4040-17
Package / Case 17-VFQFN Exposed Pad
Base Product Number DPS1113
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353442-DPS1133FIAQ-13
Ultra Librarian 3D Model Ultra Librarian DPS1133FIAQ-13 CAD Model

Description

Introducing the DPS1133FIAQ-13 from Diodes Incorporated

The DPS1133FIAQ-13 is a state-of-the-art, high-performance product from Diodes Incorporated, designed to meet the rigorous demands of modern electronic applications. This versatile and reliable component is an ideal choice for designers looking to enhance the efficiency and functionality of their power management systems.

Key Features

  • High Efficiency: The DPS1133FIAQ-13 is engineered for maximum power conversion efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Compact Size: Its small form factor makes it an excellent choice for space-constrained applications, allowing for more compact and integrated designs.
  • Robust Power Handling: With its ability to handle significant power levels, this product is suitable for a wide range of industrial, commercial, and consumer electronics.
  • Thermal Management: Advanced thermal management features ensure that the device operates within safe temperature ranges, even under high load conditions.
  • Integrated Protection: The DPS1133FIAQ-13 comes with built-in protection mechanisms, such as over-current, over-voltage, and thermal shutdown, to safeguard the device and the system it is part of.

Applications

The DPS1133FIAQ-13 is incredibly versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Battery management
  • Automotive electronics
  • LED lighting

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DPS1133FIAQ-13 is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated. This document offers in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate seamless integration into your design.

In summary, the DPS1133FIAQ-13 from Diodes Incorporated represents a blend of innovation, efficiency, and reliability, making it a top choice for those seeking to enhance their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3804 $52.3688
52+ $1.9532 $101.5664
80+ $1.8921 $151.3680
110+ $1.8311 $201.4210
142+ $1.7701 $251.3542
190+ $1.5870 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess