EN
  • EN
  • DE

MK30DN512ZVLQ10R

Part No MK30DN512ZVLQ10R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Not For New Designs
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 102
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D 46x16b, D/A 2x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 1077530-MK30DN512ZVLQ10R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MK30DN512ZVLQ10R CAD Model

Description

The NXP MK30DN512ZVLQ10R is a high-performance microcontroller unit (MCU) from the Kinetis K30 100 MHz family, which is part of the wider Kinetis K series. This MCU is designed to meet the needs of a wide array of applications, offering a perfect blend of energy efficiency, processing power, and advanced features to drive innovation in embedded systems.

At the heart of the MK30DN512ZVLQ10R is an ARM Cortex-M4 core, which provides a maximum clock speed of 100 MHz. This core is known for its exceptional computational performance and digital signal processing (DSP) capabilities, making it suitable for applications requiring intensive processing, such as motor control, industrial automation, and audio processing.

The device comes with 512 KB of flash memory and 64 KB of RAM, offering ample space for complex applications and data storage. The inclusion of a Floating Point Unit (FPU) enables precise calculations and improved performance for math-intensive operations, which is crucial for applications like sensor fusion or advanced control systems.

Connectivity is a strong suit for the MK30DN512ZVLQ10R, featuring a variety of communication interfaces such as multiple UARTs, SPI, I2C, and CAN bus support. These interfaces ensure seamless integration with other components and peripherals within a system. Additionally, the MCU provides USB 2.0 Full-Speed and OTG capabilities, thus enhancing its connectivity options for various use cases.

The microcontroller is also equipped with a rich set of analog and timing peripherals. It includes multiple analog-to-digital converters (ADCs), a digital-to-analog converter (DAC), and various timers, enabling precise control and measurement in embedded systems. The device's flexible low-power modes and power-saving techniques make it an excellent choice for battery-powered or energy-sensitive applications.

Designed with robustness in mind, the MK30DN512ZVLQ10R operates within a temperature range of -40°C to +105°C, making it reliable in extreme conditions. It is available in a 144-LQFP package, which is suitable for space-constrained applications while still allowing for easy integration into a variety of designs.

In conclusion, the NXP MK30DN512ZVLQ10R microcontroller is a versatile and powerful component that provides the computational power, connectivity, and reliability required for today's sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $835.7143 $835.7143
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess