EN
  • EN
  • DE

SYT07S05SBC

Part No SYT07S05SBC
Manufacturer Silergy Corp
Catalog ESD and Circuit Protection
Description ESD Suppressor USB3.0 Uni-Direction 20KV 2-Pin DFN412010L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1162224-SYT07S05SBC
Categories ESD and Circuit Protection
Manufacturer Silergy Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SYT07S05SBC CAD Model

Description

The SYT07S05SBC is a synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide efficient and reliable power conversion for a variety of applications. This converter uses a high-frequency switching architecture to minimize component size and maximize efficiency. It features a wide input voltage range and adjustable output voltage, making it suitable for diverse power supply requirements.

Applications

  • Point-of-Load (POL) regulation
  • Portable Devices
  • Industrial Power Supplies
  • Battery-Powered Systems
  • Distributed Power Architectures

Features

  • High Efficiency Synchronous Rectification
  • Wide Input Voltage Range
  • Adjustable Output Voltage
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Over-Temperature Protection (OTP)

Benefits

  • Extended battery life for portable devices due to high efficiency.
  • Reduced system cost through integrated functionality.
  • Improved system reliability with built-in protection features.
  • Simplified design with minimal external components required.
  • Flexible power conversion solutions for diverse applications.

Additional Details

The SYT07S05SBC operates at a high switching frequency, which allows for the use of smaller external components, resulting in a compact overall solution. It incorporates internal compensation to simplify the design process and reduce the number of external components. The over-current and short-circuit protection features ensure that the converter and the load are protected from potentially damaging fault conditions. The device is available in a small surface-mount package, making it suitable for space-constrained applications. This DC-DC converter is designed for ease of use and robust performance in demanding power supply environments. The datasheet provides comprehensive information on the device's electrical characteristics, application circuits, and layout recommendations.

You May Also Be Interested in

Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
Taiwan Semiconductor
SOT-26, 5V, 350W, 1.2pF, ESD Protection Diode & Array
Lowest to $0.0497
NXP / Nexperia
PESD5V0S2BT - Low capacitance bidirectional double ESD protection diode
Lowest to $0.0497
ON Semiconductor
ESD Protection Array
Lowest to $3.2640
Renesas Electronics America
NNCD6.2C - ZENER DIODES FOR SURG / Clamp Ipp Tvs Diode Surface Mount 2-Ultra Super Mini Mold
Lowest to $0.0635
Renesas Electronics America
NNCD18 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0431
ON Semiconductor
TVS DIODE 5.3VWM 2XDFN / Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Lowest to $6.1120
Yageo
ESD Suppressor Diode Array Bi-Directional 15kV 8-Pin SOIC T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,884 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess