EN
  • EN
  • DE

PESD5V0S2BT/DG,215

Part No PESD5V0S2BT/DG,215
Manufacturer NXP / Nexperia
Catalog ESD and Circuit Protection
Description PESD5V0S2BT - Low capacitance bidirectional double ESD protection diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084570-PESD5V0S2BT/DG,215
Categories ESD and Circuit Protection
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PESD5V0S2BT/DG,215 CAD Model

Description

Overview of PESD5V0S2BT/DG,215

The PESD5V0S2BT/DG,215 is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, designed to safeguard sensitive electronic components from the detrimental effects of Electrostatic Discharge (ESD). This compact and efficient component is a crucial addition to any circuit where data lines are exposed to the external environment, and the risk of ESD events is significant.

Key Features

  • ESD Protection: It offers robust ESD protection up to 23 kV, ensuring the safety of the electronics against high voltage spikes caused by static electricity.
  • Low Capacitance: The device features ultra-low capacitance of 0.65 pF, minimizing signal distortion and making it ideal for high-speed data lines.
  • Bi-directional Clamping: The bi-directional clamping design enables the protection of one line from both positive and negative transients.
  • Small Form Factor: Housed in a small SOT23 package, it is perfect for space-constrained applications without compromising on performance.
  • Lead-Free and RoHS Compliant: The PESD5V0S2BT/DG,215 is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The versatile PESD5V0S2BT/DG,215 is suitable for a wide range of applications, particularly where there is a need to protect sensitive high-speed data lines. These include:

  • USB 2.0 and 3.0 Ports
  • HDMI, DVI, and DisplayPort interfaces
  • Mobile and Portable Devices
  • Wireless Communication Systems
  • Network Servers and Computer Peripherals

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PESD5V0S2BT/DG,215 is no exception. Each device undergoes rigorous testing to ensure it meets the highest industry standards for ESD protection, so you can integrate it into your designs with confidence.

Conclusion

For design engineers looking to enhance the ESD resilience of their electronic systems, the PESD5V0S2BT/DG,215 from NXP Semiconductors provides an excellent solution. Its combination of low capacitance, high ESD protection, and compact packaging makes it an indispensable component for protecting the integrity and longevity of high-speed digital interfaces.

You May Also Be Interested in

Yageo
ESD Suppressor Diode Array Uni-Directional 15kV 3-Pin SOT-23 T/R
Need more? Email Us
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0431
NXP / Nexperia
PESD5V0S2BT - Low capacitance bidirectional double ESD protection diode
Lowest to $0.0497
ON Semiconductor
TVS DIODE 5VWM 10.4VC SOT723 / 10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.7208
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Lowest to $0.4427
Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 24V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
Yageo
ESD Suppressor TVS Single Bi-Directional 8V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Need more? Email Us
Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess