EN
  • EN
  • DE

SESD7L5.0DT5G

Part No SESD7L5.0DT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 10.4VC SOT723  /  10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.4V
Voltage - Clamping (Max) @ Ipp 10.4V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power Line Protection No
Applications Automotive, USB
Capacitance @ Frequency 0.25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-723
Supplier Device Package SOT-723
Base Product Number SESD7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SESD7L5.0DT5G-ND,SESD7L5.0DT5GOSCT,SESD7L5.0DT5GOSTR,SESD7L5.0DT5GOSDKR
Standard Package 8,000
Win Source Part Number 1092346-SESD7L5.0DT5G
Ultra Librarian 3D Model Ultra Librarian SESD7L5.0DT5G CAD Model

Description

SESD7L5.0DT5G: ESD Protection Diode from ON Semiconductor

The SESD7L5.0DT5G is a state-of-the-art ESD protection diode designed and manufactured by ON Semiconductor, a renowned leader in the electronic components industry. This compact, bidirectional TVS diode is specifically engineered to safeguard sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. Its low clamping voltage and fast response time make it an ideal choice for high-speed data line and signal line applications.

Key Features

  • Low Clamping Voltage: The SESD7L5.0DT5G offers a low dynamic resistance and clamping voltage, ensuring superior protection for sensitive circuits against ESD events without significant impact on signal integrity.
  • High ESD Protection: It is capable of withstanding ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC61000-4-2 standard, providing robust protection for electronic components.
  • Small Form Factor: The diode comes in a small SOD-723 package, making it suitable for space-constrained applications while still delivering powerful protective performance.
  • Low Leakage Current: With its ultra-low leakage current, the SESD7L5.0DT5G minimizes power loss, making it an energy-efficient choice for battery-powered devices.
  • Fast Response Time: The device reacts swiftly to transient events, thereby offering immediate protection against voltage spikes.

Applications

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for USB and HDMI Interfaces
  • High-Speed Signal Lines
  • Camera Link Interfaces
  • Medical Electronics
  • Notebook Computers

ON Semiconductor's SESD7L5.0DT5G is designed to integrate seamlessly into a wide range of electronic systems, providing reliable protection without compromising performance. Whether you're designing consumer electronics or industrial control systems, this diode is an excellent choice to enhance the durability and longevity of your product by preventing damage from unexpected voltage transients.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SESD7L5.0DT5G is manufactured with the highest standards, ensuring that it meets the rigorous demands of the electronic industry. Users can trust in the protection and performance offered by this ESD protection diode.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7208 $50.4560
170+ $0.5914 $100.5380
265+ $0.5729 $151.8185
365+ $0.5545 $202.3925
470+ $0.5360 $251.9200
625+ $0.4805 $300.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess