EN
  • EN
  • DE

CY7C37064P44-125JC

Part No CY7C37064P44-125JC
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821422-CY7C37064P44-125JC
Ultra Librarian 3D Model Ultra Librarian CY7C37064P44-125JC CAD Model

Description

The CY7C37064P44-125JC is a high-performance programmable logic device (PLD) from Cypress Semiconductor. This device provides a flexible and efficient solution for implementing custom logic functions in a variety of electronic systems. With its reprogrammable nature, it allows for design changes and updates without the need for hardware modifications.

Applications

  • Industrial automation
  • Telecommunications equipment
  • Networking devices
  • Data processing systems
  • Embedded control systems

Features

  • 64 Macrocells
  • 125 MHz Maximum Operating Frequency
  • 44-Pin PLCC Package
  • Electrically Erasable and Reprogrammable
  • Low Power Consumption
  • Flexible Routing Architecture

Benefits

  • High performance enables use in demanding applications with high clock speeds.
  • Design flexibility allows for implementation of a wide range of custom logic functions.
  • Reprogrammability reduces development time and allows for easy design updates.
  • Low power consumption contributes to energy efficiency in battery-powered devices.
  • Compact package reduces board space requirements.

Additional Details

The CY7C37064P44-125JC is based on a CMOS process, ensuring low power consumption and high noise immunity. It supports a variety of programming options and is compatible with standard programming tools. The device is designed for reliable operation over a wide temperature range. The 64 macrocells provide ample resources for implementing complex logic functions. The 44-pin PLCC (Plastic Leaded Chip Carrier) package facilitates easy surface mount assembly. The 125 MHz maximum operating frequency allows for high-speed data processing and control applications. It is often used as a control element, glue logic, or custom state machine implementation.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess