EN
  • EN
  • DE

LTM2881MPY-3#PBF

Part No LTM2881MPY-3#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV RS422/RS485 32BGA / RS422, RS485 Digital Isolator 2500Vrms 2 Channel 20Mbps 30kV/µs CMTI 32-BBGA Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 30kV/µs
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -55°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-BBGA Module
Supplier Device Package 32-BGA (15x11.25)
Base Product Number LTM2881
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM2881MPY-3#PBF
Standard Package 119
Win Source Part Number 1160699-LTM2881MPY-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2881MPY-3#PBF CAD Model

Description

The LTM2881MPY-3#PBF is a highly integrated module from Analog Devices Inc., designed to provide electrical isolation for communication interfaces. This robust component is part of the LTM2881 series, which is known for its ability to separate grounds and break ground loops by providing isolated data and power in a single package.

Key Features

  • Integrated Power Isolation: The LTM2881MPY-3#PBF comes with an isolated DC/DC converter, providing both isolated data and power. This feature ensures that the device can operate effectively even in environments with high electrical noise or varying ground potentials.
  • RS485/RS422 Compatible: It is designed for RS485/RS422 applications, offering full-duplex or half-duplex operation, making it versatile for various communication protocols.
  • High Operating Temperature Range: With a military-grade temperature range from -55°C to +125°C, the LTM2881MPY-3#PBF is suitable for extreme environments and demanding applications.
  • Robust ESD Protection: The module features ±15kV ESD protection on the transceiver interface, ensuring durability and reliability in harsh electrical environments.
  • Compact Footprint: The compact surface-mount package allows for efficient use of board space, which is critical in dense electronic assemblies.

Applications

The LTM2881MPY-3#PBF is ideal for a wide range of applications where isolation is a critical requirement. This includes industrial fieldbus networks, test equipment, medical equipment, and any other systems that require robust communication in electrically noisy conditions.

Technical Specifications

Parameter Value
Isolation Voltage 2500VRMS for 1 minute
Data Rate Up to 20Mbps
Power Supply Voltage 3.3V
Operating Temperature Range -55°C to +125°C
Package 32-lead LGA

The LTM2881MPY-3#PBF by Analog Devices Inc. is not just a component; it's a reliable solution for maintaining integrity in your communications while simplifying design and reducing the need for multiple discrete components.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.2858 $61.2858
2+ $50.2858 $100.5716
4+ $48.7143 $194.8572
5+ $47.1429 $235.7145
6+ $45.5715 $273.4290
8+ $40.8572 $326.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess